The RK73H2ATTDD1821F is a precision thick film chip resistor manufactured by KOA Speer. This resistor is designed for applications requiring high accuracy and stability, such as precision circuits, instrumentation, and medical devices. It offers a tight tolerance and a low temperature coefficient of resistance.
Applications
- Precision Circuits
- Instrumentation
- Medical Devices
- Sensor Circuits
- Analog Circuits
Features
- Thick Film Construction: Provides stable resistance and high reliability.
- Tolerance: ±0.5% resistance tolerance.
- Resistance Value: 1.82k ohms resistance value.
- Power Rating: 0.125W power rating.
- Temperature Coefficient: ±50 ppm/°C temperature coefficient of resistance.
- Surface Mount Package: Facilitates easy assembly and reduces board space.
Benefits
- High Accuracy: Provides precise resistance values for accurate circuit performance.
- Stable Performance: Ensures consistent performance over a wide range of operating conditions.
- Low Temperature Coefficient: Minimizes resistance changes due to temperature variations.
- Compact Size: Reduces board space requirements.
- Easy Assembly: Facilitates easy integration into electronic circuits.
Additional Details
The RK73H2ATTDD1821F is available in a 1206 chip size. The operating temperature range is from -55°C to +155°C. The resistor is RoHS compliant. It is suitable for reflow soldering processes. The part number indicates a 1.82k ohm resistance value with a ±0.5% tolerance and a temperature coefficient of ±50 ppm/°C. It is designed to meet the demanding requirements of precision electronic circuits.