EN
  • EN
  • DE
  • IT

MAX5135GTG+T

Part No MAX5135GTG+T
Manufacturer Maxim Integrated
Catalog OEM Souring
Description DAC 4-CH Resistor-String 12-bit 24-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464171-MAX5135GTG+T
Manufacturer Maxim Integrated
Package Tape & Reel (TR)
Product Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface 3-Wire Serial, DSP, Microwire, QSPI, SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
INL/DNL (LSB) ±0.25, ±1 (Max)
Architecture String DAC
Operating Temperature -40°C ~ 105°C
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Mounting Type Surface Mount
Grade -
Ultra Librarian 3D Model Ultra Librarian MAX5135GTG+T CAD Model

Description

The MAX5135GTG+T, produced by Maxim Integrated, is a sophisticated digital-to-analog converter (DAC) targeting applications that demand high-resolution analog output from digital signals. Belonging to the Analog Devices category, it features a 4-channel, 12-bit resolution, enabling it to produce precise and smooth analog outputs across four channels simultaneously. This makes it especially suitable for multi-channel audio systems, advanced control systems, and any application where synchronized analog output on multiple channels is necessary. The device utilizes a resistor-string architecture, known for delivering excellent linearity and minimizing differential non-linearity errors, thus ensuring accurate reproduction of the input digital signal as analog output. Packaged in a 24-Pin TQFN with exposed pad (EP) for enhanced thermal performance, it ensures reliable operation even under varying temperature conditions. This converter operates with a single supply voltage, simplifying the power supply design. Its integrated precision reference voltage and low power consumption make the MAX5135GTG+T an efficient, precise, and reliable solution for sophisticated digital-to-analog conversion tasks in both industrial and consumer electronics.

You May Also Be Interested in

Nexperia USA Inc.
Flip Flops 3.3V OCTAL D FF POS EDGE 3-S
Lowest to $1.0795
Nexperia USA Inc.
SHIFT REGISTER
Need more? Email Us
NEC
TFT 8.4" LCD Panel
Need more? Email Us
Nexperia USA Inc.
Converter
Lowest to $0.5205
NEC
TFT 8.4" LCD Panel
Need more? Email Us
Nexperia USA Inc.
P-Channel MOSFET Transistor developed
Need more? Email Us
Nexperia USA Inc.
bipola junction transistor
Need more? Email Us
Murata Electronics North America
Power inductor (SMD type) 1.0 UH 2.7A
Lowest to $0.1042
Texas Instruments
NSC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess