The RG1R018JTEANL is a precision thin film chip resistor manufactured by KOA Speer. This resistor is designed for applications requiring high stability, tight tolerances, and low noise. Its small size and robust construction make it suitable for a variety of electronic circuits.
Applications:
- Precision measurement equipment
- Medical devices
- Automotive electronics
- Industrial control systems
- Audio equipment
Features:
- High stability thin film element
- Tight tolerance (typically ±0.1% or ±0.05%)
- Low temperature coefficient of resistance (TCR)
- Low noise
- RoHS compliant
- Small chip size for high-density mounting
Benefits:
- Ensures accurate and reliable performance in demanding applications
- Minimizes errors due to resistance variations
- Maintains consistent performance over a wide temperature range
- Reduces signal interference and improves signal integrity
- Environmentally friendly
- Saves board space and enables miniaturization of electronic devices
Additional Details:
The RG1R018JTEANL typically comes in standard EIA resistor sizes such as 0603 or 0805. The resistance value is 0.018 Ohms. The power rating varies depending on the size, but it's commonly around 0.1W or 0.125W. The operating temperature range is typically -55°C to +155°C. This thin film resistor offers excellent long-term stability and reliability, making it a preferred choice in applications where precision and consistency are crucial. The specific packaging is typically tape and reel for automated assembly.