Products specifications Report Issue?

Category Test and Measurement - Test Points
Mfr KOA Speer
Series RC
Package Tape & Reel
Product Status Active
Type PC Test Point
Mounting Type Surface Mount
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height 0.049" (1.25mm)
Plating Tin
Material - Insulation No Insulation
Material - Body Steel
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7409.29.0090
Win Source Part Number 291522-RCSCTE
Ultra Librarian 3D Model Ultra Librarian RCSCTE CAD Model

Description

The RCSCTE is a PC test point designed for surface mount applications.

  • Series: RC series
  • Manufacturer: KOA Speer
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Package: Tape & reel package
  • Material: Steel
  • Plating: Tin plating
  • Height: 0.049" (1.25mm)
  • Status: Active product in the market
  • Advantage: Offering high-quality and reliable performance for your test and measurement applications.

You May Also Be Interested in

Parade
Need more? Email Us
ECAD model for PS8809N-4.63B-T32
TE Connectivity
Lowest to $909.9027
ECAD model for PSR-28625II
Parade
Lowest to $2.5600
ECAD model for PS8555BTQFN20GTR2-A0
NIKO-SEM
Need more? Email Us
ECAD model for PV512BA
NXP / Nexperia
Enhanced performance HDMI/DVI level shifter with active DDC buffer, supporting 3 Gbit/s operation
Lowest to $1.8140
ECAD model for PTN3360DBS
Parade
Need more? Email Us
ECAD model for PS8809C-2.9A-T3L
NIKO-SEM
Need more? Email Us
ECAD model for PV530BA
Powtech
Need more? Email Us
ECAD model for PT4105BSOH
Pericom
Lowest to $26.3558
ECAD model for PT7A6525LJEX

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1256 $50.2400
970+ $0.1031 $100.0070
1,505+ $0.0998 $150.1990
2,075+ $0.0966 $200.4450
2,680+ $0.0934 $250.3120
3,585+ $0.0837 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,868 pieces
MOQ: 400 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention