EN
  • EN
  • DE

RBAQ24-472J

Part No RBAQ24-472J
Manufacturer KOA Speer
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087666-RBAQ24-472J
Categories OEM Parts(O-R)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RBAQ24-472J CAD Model

Description

The RBAQ24-472J is a thick film chip resistor array manufactured by KOA Speer. These resistor arrays are designed to provide multiple resistors in a single package, saving board space and simplifying assembly. They are suitable for a variety of general-purpose applications where multiple resistors are needed.

Applications

  • Pull-up/Pull-down resistors: Providing defined logic levels in digital circuits.
  • Current limiting resistors: Protecting LEDs and other components from excessive current.
  • Voltage dividers: Creating specific voltage levels for analog circuits.
  • Input/Output termination: Matching impedance to reduce signal reflections.
  • General purpose circuits: Used in any circuit where multiple resistors with the same value are required.

Features

  • Four isolated resistors in one package: Reduces component count and board space.
  • Thick film technology: Provides stable and reliable performance.
  • Surface mount package: Facilitates automated assembly and compact design.
  • High resistance tolerance: Offers accurate resistance values for precise circuit operation.
  • RoHS compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Reduced board space: Consolidates multiple resistors into a single component.
  • Simplified assembly: Streamlines the manufacturing process.
  • Improved reliability: Stable thick film construction ensures reliable performance.
  • Cost savings: Reduces component handling and placement costs.
  • Environmentally friendly: Compliant with RoHS standards, reducing environmental impact.

Additional Details

The RBAQ24-472J has a resistance value of 4.7 kΩ (472 = 47 x 10^2). The tolerance is ±5% (indicated by the 'J'). Power rating is typically 0.063W per resistor. The package is typically a 0804 size. These resistor arrays are commonly used in consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess