EN
  • EN
  • DE

RBAQ16103J

Part No RBAQ16103J
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 290553-RBAQ16103J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RBAQ16103J CAD Model

Description

The RBAQ16103J is a thick film chip resistor manufactured by KOA Speer. It's designed for general purpose applications, providing reliable resistance in a compact surface mount package. Thick film resistors offer good stability and performance in various electronic circuits.

Applications

  • General Circuitry: Suitable for various electronic circuits requiring stable resistance.
  • Current Limiting: Used to limit current in LED circuits or other sensitive components.
  • Voltage Division: Employed in voltage divider circuits to create precise voltage levels.
  • Pull-up/Pull-down Resistors: Used to define logic levels in digital circuits.
  • Signal Termination: Helps to terminate signal lines, preventing reflections and ensuring signal integrity.

Features

  • Thick Film Technology: Provides good stability and reliability.
  • Surface Mount Device (SMD): Compact size for automated assembly.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives.
  • High Reliability: Designed for consistent performance under various environmental conditions.

Benefits

  • Stable Resistance: Offers consistent performance over temperature and time.
  • Compact Size: Saves valuable board space in miniaturized electronic devices.
  • Easy Assembly: Compatible with automated pick and place equipment.
  • Cost-Effective: Provides a reliable and affordable resistor solution.

Relevant Additional Details

While specific values may change based on tolerance and power rating, relevant specs include:

  • Resistance Value: 10kΩ (as indicated by 103)
  • Tolerance: J (5%)
  • Power Rating: Check datasheet for specific power dissipation.
  • Temperature Coefficient of Resistance (TCR): Depends on series; consult the official datasheet.
  • Package Size: The RBAQ16 typically refers to a specific package size, which impacts the power rating and physical dimensions. Consult datasheet to confirm the precise size, e.g., 0603, 0805, etc.

Always refer to the official KOA Speer datasheet for RBAQ16103J for detailed specifications, including resistance value, tolerance, power rating, and temperature coefficient.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess