EN
  • EN
  • DE

NPR2TE1005F

Part No NPR2TE1005F
Manufacturer KOA Speer
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1184106-NPR2TE1005F
Categories Custom Parts
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NPR2TE1005F CAD Model

Description

The NPR2TE1005F is a precision thick film chip resistor manufactured by KOA Speer. This resistor is designed for high-reliability applications demanding tight tolerance and stable performance in various environmental conditions. It offers a compact size, making it suitable for densely populated circuit boards.

Applications

  • Power supplies
  • Voltage dividers
  • Current sensing circuits
  • Automotive electronics
  • Industrial control systems
  • Medical equipment

Features

  • High precision thick film element
  • Tight tolerance (typically ±1%)
  • Excellent long-term stability
  • Compact size for high-density mounting
  • RoHS compliant
  • Surface mount technology (SMT)

Benefits

  • Provides accurate and reliable resistance values in critical circuits.
  • Ensures stable circuit performance over a wide temperature range.
  • Reduces the need for recalibration or adjustments due to resistance drift.
  • Saves board space and allows for miniaturization of electronic devices.
  • Meets environmental regulations for hazardous substances.
  • Facilitates automated assembly processes.

Additional Details

The NPR2TE1005F resistor has a resistance value of 100kΩ. It is available in a standard EIA case size. The resistor features wraparound terminations for secure and reliable soldering to the circuit board. It is designed to withstand high operating temperatures, enhancing its suitability for demanding applications. The thick film construction ensures robustness against environmental factors such as humidity and vibration. The resistor also exhibits low noise characteristics, making it suitable for sensitive analog circuits. Power rating is typically 0.1W at 70°C. The temperature coefficient of resistance (TCR) is usually ±100 ppm/°C. Its operating temperature ranges from -55°C to +155°C.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
PLX
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
RF Micro Devices
Lowest to $4.3798

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess