EN
  • EN
  • DE

KL32TE1R8J

Part No KL32TE1R8J
Manufacturer KOA Speer
Catalog OEM Parts (J - L)
Description Inductor SMT 1.8UH 5% 1210
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985921-KL32TE1R8J
Categories OEM Parts(J-L)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KL32TE1R8J CAD Model

Description

The KL32TE1R8J is a surface mount chip resistor manufactured by KOA Speer. It is part of the KL series, known for its high reliability and precision in various electronic applications. This resistor is designed to provide stable resistance values under different operating conditions.

Applications:

  • Power Supplies: Used for current limiting and voltage division in power supplies for various electronic devices.
  • Consumer Electronics: Employed in smartphones, tablets, and other consumer devices for precise resistance control.
  • Industrial Equipment: Found in industrial control systems and automation equipment for signal conditioning and circuit protection.
  • Automotive Electronics: Used in automotive control units and sensor circuits.
  • Medical Devices: Employed in medical equipment for accurate signal processing and circuit stabilization.

Features:

  • Surface Mount Technology (SMT): Designed for surface mount assembly, enabling efficient and automated manufacturing.
  • High Precision: Offers precise resistance values with tight tolerances.
  • High Reliability: Provides stable performance under different operating conditions.
  • Compact Size: Small footprint allows for high-density placement on the PCB.
  • Lead-Free: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Accurate Circuit Performance: Precise resistance values ensure accurate circuit performance.
  • Stable Operation: High reliability ensures stable operation under various operating conditions.
  • Efficient Manufacturing: Surface mount design enables automated assembly, reducing manufacturing costs.
  • Space Savings: Compact size allows for high-density placement on the PCB, saving valuable board space.
  • Environmental Compliance: Lead-free construction complies with environmental regulations.

Additional Details:

The KL32TE1R8J has a resistance value of 1.8 ohms. The KL32 likely indicates a specific package size, likely 1206. Detailed electrical characteristics, including resistance tolerance, temperature coefficient of resistance (TCR), and power rating, can be found in the product datasheet. It is designed to operate over a wide temperature range, making it suitable for various operating environments. The resistor is typically made of a metal glaze resistive element on a ceramic substrate.

You May Also Be Interested in

Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Samsung
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Toko America Inc.
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess