EN
  • EN
  • DE

KL32TE1R2J

Part No KL32TE1R2J
Manufacturer KOA Speer
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987314-KL32TE1R2J
Categories OEM Parts(J-L)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KL32TE1R2J CAD Model

Description

The KL32TE1R2J is a thick film chip resistor manufactured by KOA Speer Electronics. This resistor is designed for surface mount applications, providing stable and reliable resistance in various electronic circuits.

Applications

  • Consumer Electronics: Used in televisions, audio equipment, and home appliances for current limiting and voltage division.
  • Automotive Electronics: Employed in automotive control units and sensor circuits for accurate resistance values.
  • Industrial Equipment: Integrated into industrial automation systems and power supplies for stable operation.
  • Medical Devices: Utilized in medical monitoring and diagnostic equipment for reliable performance.

Features

  • Thick Film Construction: Provides stable resistance values and high reliability.
  • Surface Mount Package: Allows for automated assembly and compact PCB design.
  • Excellent Pulse Load Capability: Withstands high pulse loads without significant resistance drift.
  • High Power Dissipation: Dissipates heat efficiently, ensuring stable operation under load.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Stable Resistance: Provides consistent resistance values over a wide temperature range.
  • High Reliability: Ensures long-term performance in demanding applications.
  • Compact Size: Saves board space in space-constrained designs.
  • Easy Assembly: Facilitates automated assembly processes, reducing manufacturing costs.

Technical Specifications

Typical specifications for the KL32TE1R2J resistor include:

  • Resistance Value: 1.2 Ohm
  • Tolerance: ±5%
  • Power Rating: 0.5W
  • Temperature Coefficient: ±200 ppm/°C
  • Operating Temperature Range: -55°C to +155°C
  • Package Size: 1206 (3216 metric)

You May Also Be Interested in

Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Hewlett Packard
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess