EN
  • EN
  • DE

CF1/4CS515J

Part No CF1/4CS515J
Manufacturer KOA Speer
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989914-CF1/4CS515J
Categories OEM Parts(C-E)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CF1/4CS515J CAD Model

Description

The CF1/4CS515J is a carbon film resistor manufactured by KOA Speer. It is a general-purpose resistor designed for use in a wide variety of electronic circuits. Carbon film resistors are known for their reliability, stability, and cost-effectiveness.

Applications:

  • Current Limiting: Used to limit the current flowing through a circuit.
  • Voltage Division: Employed in voltage divider circuits to create a specific voltage level.
  • Pull-Up and Pull-Down Resistors: Used to define the logic state of a digital input.
  • Load Resistors: Used as a load for amplifiers and other circuits.
  • General-Purpose Applications: Suitable for various applications requiring a fixed resistance value.

Features:

  • Carbon Film Construction: Provides reliable and stable resistance.
  • 1/4 Watt Power Rating: Can dissipate up to 1/4 watt of power.
  • 515 Ohms Resistance: Offers a resistance value of 515 ohms.
  • 5% Tolerance: The resistance value is within 5% of the nominal value.
  • Axial Leads: Allows for easy through-hole mounting.
  • Flame Retardant Coating: Provides protection against fire hazards.

Benefits:

  • Reliable Performance: Provides stable and consistent resistance.
  • Cost-Effective: Offers a cost-effective solution for general-purpose resistance applications.
  • Easy Installation: Axial leads simplify through-hole mounting.
  • Wide Range of Applications: Suitable for a variety of electronic circuits.
  • Flame Retardant: Enhances safety by reducing the risk of fire hazards.

Additional Details:

The CF1/4CS515J conforms to industry-standard specifications for carbon film resistors. The power rating indicates the maximum power that the resistor can safely dissipate without being damaged. The tolerance specifies the allowable deviation from the nominal resistance value. When selecting a resistor, it's important to consider the power rating, tolerance, and temperature coefficient to ensure that the resistor meets the requirements of the specific application. Consult the datasheet for detailed electrical specifications, derating curves, and packaging information. The resistor should be selected with a power rating that is significantly higher than the expected power dissipation to ensure reliable operation.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0658
NEC
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess