EN
  • EN
  • DE

600S0R5BT250T

Part No 600S0R5BT250T
Manufacturer ATC
Catalog Custom Parts (0 - A)
Description Cap SMT Cer .5PF 250V .1PF 0603 T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1182350-600S0R5BT250T
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 600S0R5BT250T CAD Model

Description

The 600S0R5BT250T is a ceramic multilayer capacitor manufactured by ATC (American Technical Ceramics). This capacitor is designed for high-frequency applications requiring exceptional performance and reliability.

Applications:

  • RF and Microwave Circuits
  • Wireless Communication Systems
  • Medical Electronics
  • Aerospace and Defense Electronics
  • High-Frequency Filters

Features:

  • High Q Factor: Minimizes energy loss, crucial for high-frequency circuits.
  • Low ESR (Equivalent Series Resistance): Enhances circuit efficiency and reduces heat generation.
  • High Self-Resonance Frequency: Enables operation at very high frequencies.
  • Small Size: Facilitates miniaturization of electronic designs.
  • Excellent Temperature Stability: Ensures consistent performance over a wide range of temperatures.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved Circuit Performance: High Q and low ESR contribute to optimal circuit performance.
  • Enhanced Reliability: ATC capacitors are built to withstand demanding conditions, ensuring long-term reliability.
  • Compact Designs: Small size allows for integration into tightly packed electronic assemblies.
  • Stable Operation: Consistent performance across temperature variations.
  • Reduced Signal Loss: Minimizes signal degradation in high-frequency applications.

Additional Details:

The 600S series from ATC features a line of high-performance ceramic multilayer capacitors. In the part number 600S0R5BT250T, '0R5B' indicates a capacitance value of 0.5 pF (picofarads). 'T' designates tin termination. '250T' indicates a voltage rating of 250 VDC. These capacitors are manufactured using high-quality ceramic materials, contributing to their superior electrical characteristics. They are suitable for applications such as impedance matching, bypassing, and decoupling in high-frequency circuits. These devices offer minimal parasitic inductance, further enhancing their performance in demanding applications. It's often used in RF power amplifiers and other critical components within communication infrastructure and test equipment. They are engineered to provide stable and consistent performance in extreme environmental conditions, which is essential for military and aerospace applications. The precise construction and high-quality materials employed contribute to the overall reliability and durability, making them ideal for use in demanding environments.

You May Also Be Interested in

3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Anachip Corp
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2391 $58.5795
590+ $0.1963 $115.8170
915+ $0.1901 $173.9415
1,260+ $0.1840 $231.8400
1,625+ $0.1779 $289.0875
2,175+ $0.1595 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess