The CCF1NTE1.25A-1.25A is a common mode choke from KOA Speer, designed to suppress unwanted noise in electronic circuits. This component plays a vital role in ensuring signal integrity and reducing electromagnetic interference (EMI) in various applications. It's particularly useful in environments where multiple electronic devices are in close proximity and susceptible to interference.
Applications
- Power supplies
- LED lighting
- Consumer electronics
- Industrial control systems
- Automotive electronics
Features
- High impedance over a wide frequency range
- Compact size for space-constrained applications
- Excellent common mode noise suppression
- RoHS compliant
- High reliability and long lifespan
Benefits
- Reduces electromagnetic interference (EMI)
- Improves signal integrity
- Enhances the performance of electronic devices
- Ensures compliance with regulatory standards
- Increases system reliability
Additional Details
The CCF1NTE1.25A-1.25A is a wire wound common mode choke. The current rating is 1.25A, which refers to the maximum current that can safely flow through each winding. The component's physical dimensions are designed to minimize its footprint on the PCB (printed circuit board). The specific impedance characteristics are tailored to attenuate common mode noise within a specified frequency band. It's constructed using high-quality materials to ensure reliable performance even under harsh operating conditions. This device is commonly used to filter out noise on power lines and signal lines, preventing interference from affecting sensitive electronic components. The part is often used in designs to meet regulatory EMC (Electromagnetic Compatibility) requirements.