The SPU0410LR5H-1-7 is a miniature silicon microphone from Knowles, a leading manufacturer of micro-acoustic, audio processing, and precision device solutions. This microphone is designed for applications requiring high-quality audio capture in compact devices. It features low power consumption and excellent acoustic performance.
Applications:
- Mobile phones
- Tablets
- Laptops
- Headsets
- Wearable devices
- Hearing aids
Features:
- Small size (typically 4 x 3 x 1 mm)
- Low power consumption
- High signal-to-noise ratio (SNR)
- Omnidirectional polar pattern
- Surface-mount packaging
- RoHS compliant
Benefits:
- Compact design: The small size enables easy integration into space-constrained devices.
- Energy efficient: The low power consumption extends battery life in portable devices.
- High-quality audio: The high SNR ensures clear and intelligible audio capture.
- Versatile: The omnidirectional polar pattern captures sound from all directions, making it suitable for a variety of applications.
- Reliable: The surface-mount packaging ensures reliable performance and easy assembly.
Technical Specifications: The SPU0410LR5H-1-7 has a sensitivity of -42 dBV/Pa. It operates on a supply voltage range of 1.5 V to 3.6 V. The frequency response ranges from 100 Hz to 10 kHz. The maximum sound pressure level (SPL) is 120 dB. The microphone is reflow solder compatible.