EN
  • EN
  • DE

MQM-32300-000

Part No MQM-32300-000
Manufacturer Knowles
Catalog Microphones
Description MICROPHONE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Series MQM
Type MEMS (Silicon)
Direction Omnidirectional
Win Source Part Number 763172-MQM-32300-000
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MQM-32300-000 CAD Model

Description

The Knowles MQM-32300-000 is a miniature microphone designed for high-performance audio capture in a variety of applications. As a component from Knowles, a leading manufacturer of micro-acoustic, audio processing, and precision device solutions, this microphone is engineered for clear voice and sound reproduction in demanding environments.

Applications

  • Hearing aids
  • Smartphones and mobile devices
  • Bluetooth headsets
  • Wearable technology
  • Voice recorders
  • Professional audio equipment

Features

  • Miniature Size: Compact design allows for integration into small devices.
  • Low Noise: High signal-to-noise ratio ensures clear audio capture.
  • Omnidirectional Polar Pattern: Captures sound from all directions.
  • High Sensitivity: Excellent sensitivity for capturing even faint sounds.
  • Low Power Consumption: Designed for efficient power usage in battery-powered devices.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Enhanced Audio Clarity: Delivers clear and intelligible voice and sound reproduction.
  • Improved User Experience: Enhances the performance of audio-related applications in various devices.
  • Compact Integration: Small size allows for easy integration into space-constrained designs.
  • Extended Battery Life: Low power consumption extends the operating time of portable devices.
  • Reliable Performance: High-quality construction ensures consistent and reliable operation.

The MQM-32300-000 microphone is built to meet the stringent requirements of modern audio devices. Its omnidirectional polar pattern ensures consistent sound capture regardless of the source's position. The microphone's high sensitivity enables it to pick up even the quietest sounds, while its low noise floor ensures that the captured audio remains clean and clear. This makes it an ideal choice for applications where high-quality audio capture is critical. The microphone is designed for surface mount technology (SMT), enabling efficient and automated assembly. Its compact size and low power consumption make it well-suited for portable and battery-powered devices. It is also RoHS compliant, ensuring that it meets environmental standards for hazardous substances. Overall, the Knowles MQM-32300-000 provides a combination of performance, size, and efficiency, making it a versatile solution for a wide range of audio applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC MIC CMOS/MEMS
Lowest to $1.9589
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $1.4126
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378
Knowles
Need more? Email Us
Knowles
Lowest to $0.3130
Knowles
Need more? Email Us
Knowles
Lowest to $0.9385
Knowles
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess