EN
  • EN
  • DE

LC87F2C64AU-QFP-H

Part No LC87F2C64AU-QFP-H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 71
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Data Converters A/D 16x12b
Temperature Range - Operating -30°C to 70°C (TA)
Case / Package 80-QFP (14x14)
Win Source Part Number 070816-LC87F2C64AU-QFP-H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC87F2C64AU-QFP-H CAD Model

Description

ON Semiconductor LC87F2C64AU-QFP-H Microcontroller

The LC87F2C64AU-QFP-H is a powerful and versatile microcontroller produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance microcontroller is designed to cater to a wide range of applications, including automotive, industrial control, and consumer electronics, thanks to its robust architecture and feature-rich capabilities.

Key Features:

  • Advanced Core: At the heart of the LC87F2C64AU-QFP-H is an efficient 8-bit CPU, which offers a perfect balance between power consumption and processing capability, making it ideal for applications that require both performance and energy efficiency.
  • Memory: The device comes equipped with 64KB of flash memory, providing ample space for complex program code and data storage. Additionally, it includes RAM for temporary data storage and smooth operation of applications.
  • Package: The QFP (Quad Flat Package) housing provides a compact footprint with a high pin count, facilitating connectivity and minimizing space on printed circuit boards.
  • I/O Ports: A multitude of input/output ports allows for versatile interfacing with other components and peripherals, enhancing the microcontroller's adaptability to various tasks and functionalities.
  • Timers and Counters: Built-in timers and counters enable precise timing operations, critical for tasks such as event counting, pulse generation, and time-based control.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows the LC87F2C64AU-QFP-H to convert analog signals into digital data, enabling the processing of sensor inputs and analog measurements.
  • On-chip Oscillator: The inclusion of an on-chip oscillator simplifies the system design by reducing the need for external clock sources.

The LC87F2C64AU-QFP-H is designed with reliability in mind, ensuring stable operation even in challenging environments. ON Semiconductor's commitment to quality ensures that this microcontroller meets the stringent requirements of the industry, providing a dependable solution for your embedded system needs.

Whether you're developing automotive electronics, building control systems, or designing consumer devices, the LC87F2C64AU-QFP-H offers the performance, integration, and reliability to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0275 $60.4125
35+ $3.3045 $115.6575
55+ $3.2017 $176.0935
75+ $3.0977 $232.3275
97+ $2.9949 $290.5053
130+ $2.6854 $349.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess