Products specifications

Category CapacitorsAluminum Electrolytic Capacitors
Mfr Cornell Dubilier Knowles
Series TTA
Packaging Bulk
Part Status Active
Capacitance 1000 μF
Tolerance ±20%
Voltage - Rated 35 V
ESR (Equivalent Series Resistance) 232.1mOhm @ 120Hz
Lifetime @ Temp. 2000 Hrs @ 85°C
Operating Temperature -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 980 mA @ 120 Hz
Ripple Current @ High Frequency 1.3524 A @ 50 kHz
Size / Dimension 0.512" Dia x 1.024" L (13.00mm x 26.00mm)
Mounting Type Through Hole
Package / Case Axial, Can
Ultra Librarian 3D Model Ultra Librarian 108TTA035M CAD Model

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 25V X6S 0201
Need more? Email Us
ECAD model for GRT033C81E102KE01D
Murata Electronics North America
CAP CER 2.2UF 100V X7T 0805
Need more? Email Us
ECAD model for GRM21BD72A225ME01K
Panasonic
CAP ALUMHYB 100UF 20% 25V SMD
Lowest to $0.5796
ECAD model for EEH-ZA1E101XP
Murata Electronics North America
CAP CER 47PF 25V C0G/NP0 0201
Lowest to $0.0095
ECAD model for GRM0335C1E470JA01J
Murata Electronics North America
CAP CER 15PF 25V C0G/NP0 0201
Lowest to $0.0106
ECAD model for GJM0335C1E150GB01D
Panasonic
CAP CER 0.1UF 25V X7R 0603
Need more? Email Us
ECAD model for ECJ-1VB1E104K
Murata Electronics North America
CAP CER 180PF 50V C0G/NP0 0603
Lowest to $0.0175
ECAD model for GCM1885C1H181JA16D
Samsung
CAP CER 100PF 50V C0G/NP0 0603
Lowest to $0.0115
ECAD model for CL10C101JB81PNC
Panasonic
CAP FILM 0.047UF 2% 16VDC 1206
Need more? Email Us
ECAD model for ECH-U1C473GX5

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2482 $56.2050
61+ $1.8448 $112.5328
95+ $1.7871 $169.7745
130+ $1.7294 $224.8220
168+ $1.6718 $280.8624
225+ $1.4988 $337.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,700 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention