Products specifications

Manufacturer Diotec Semiconductor AG
Mounting Surface Mount
Package Type SMC
Rad Hardened No
Pin Count 2
Win Source Part Number 046916-SK83
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK83 CAD Model

Description

It has a balanced supply and demand status and is designed for use in various electronic applications.

  • Manufacturer: Diotec Semiconductor AG
  • Win Source Part Number: 046916
  • It is a: surface mount component with a pin count of 2 and a package type of SMC.
  • The SK83 is a: reliable and efficient component that can be used in a variety of electronic devices.

You May Also Be Interested in

Panjit
SMA, SKY
Lowest to $0.0914
ECAD model for BR26_R1_00001
Harris Corporation
DIODE AVALANCHE 1.2KV 30A TO220
Lowest to $6.2338
ECAD model for RUR30120
Yangzhou yangjie electronic co., ltd
DIODE SCHOTTKY 60V 5A DO201AD
Lowest to $0.0938
ECAD model for SR560L
Comchip Technology
DIODE GEN PURP 800V 1A SOD123F
Need more? Email Us
ECAD model for ACGRKM4006-HF
Cree/Wolfspeed
DIODE SCHOTTKY 650V 100A TO247-3
Lowest to $32.5969
ECAD model for C5D50065D
Cree/Wolfspeed
DIODE SCHOTTKY 650V 13A TO220-2
Need more? Email Us
ECAD model for C3D06065I
Cree/Wolfspeed
DIODE SCHOTTKY 600V 3A TO220-2
Lowest to $1.1598
ECAD model for C3D03060A
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ECAD model for SMBD1031T
Vishay
DIODE AVALANCHE 200V 1.9A SOD57
Lowest to $0.4516
ECAD model for BYT53D-TAP

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention