EN
  • EN
  • DE

DSPAUDIOEVMMB1E

Part No DSPAUDIOEVMMB1E
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DSP563XX EVAL BRD / DSP563xx - DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Box
Product Status Not For New Designs
Board Type Evaluation Platform
Type DSP
Utilized IC / Part DSP563xx
Mounting Type Fixed
Contents Board(s)
Base Product Number DSPAUDIOEVMMB1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1346166-DSPAUDIOEVMMB1E
Ultra Librarian 3D Model Ultra Librarian DSPAUDIOEVMMB1E CAD Model

Description

NXP's DSPAUDIOEVMMB1E: A Premier Audio Processing Solution

The DSPAUDIOEVMMB1E from NXP Semiconductors is an exceptional audio evaluation module designed for developers and engineers seeking a robust platform for advanced audio processing applications. As a part of NXP's audio solutions, this evaluation module is tailored to facilitate the development and testing of sophisticated audio algorithms and systems.

Key Features

  • High-Performance DSP: At the heart of the DSPAUDIOEVMMB1E lies a powerful digital signal processor optimized for audio applications. This ensures efficient real-time processing of complex audio signals and algorithms.
  • Flexible Audio I/O: The module provides a variety of audio inputs and outputs, enabling it to handle a wide range of audio formats and sources. This versatility makes it suitable for a multitude of audio processing tasks.
  • Integrated Development Environment: NXP offers a comprehensive development environment that supports the DSPAUDIOEVMMB1E, including software tools, libraries, and documentation, to streamline the development process.
  • Expansion Capabilities: With its expansion ports, the module can be easily connected to additional hardware, such as A/D and D/A converters, microphones, and speakers, thus enhancing its functionality and application scope.

Applications

The DSPAUDIOEVMMB1E is suitable for a wide array of audio applications, including but not limited to:

  • Professional audio equipment
  • Home theater systems
  • Automotive audio systems
  • Noise cancellation systems
  • Voice recognition and processing

Support and Community

NXP provides extensive support for the DSPAUDIOEVMMB1E through its online community and technical resources. Users can access a wealth of knowledge, collaborate with peers, and seek assistance from NXP's dedicated support team.

In conclusion, the DSPAUDIOEVMMB1E from NXP is a top-tier audio evaluation module that offers a powerful platform for the development of cutting-edge audio processing technologies. Its combination of high-performance DSP capabilities, versatile audio I/O, and comprehensive development support makes it an ideal choice for professionals looking to push the boundaries of audio innovation.

You May Also Be Interested in

Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess