Products specifications Report Issue?

Category Tools - Personal Protective Equipment (PPE)
Mfr Klein Tools, Inc.
Series Thermolite®
Package Bulk
Product Status Obsolete
Type Gloves
Standard Package 6 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 4203.29.1800
California Prop 65 Warning Information
Win Source Part Number 855911-40004
Ultra Librarian 3D Model Ultra Librarian 40004 CAD Model

Description

The Thermolite® Gloves by Klein Tools, Inc. are a reliable and durable option for personal protective equipment (PPE).

  • Glove Purpose: Hand Protection
  • Material: High-Quality
  • Features: Comfortable and Flexible
  • Packaging: Bulk
  • Pieces per Pack: 6
  • Product Status: Obsolete
  • Regulations: Compliant with California Prop 65
  • Manufacturer: Klein Tools, Inc.

You May Also Be Interested in

Tempo Communications
PUNCHDOWN - NON-IMPACT 110
Need more? Email Us
ECAD model for PA70034
American Hakko Products, Inc.
EXTRACTOR,PLCC SOCKET,84 PIN
Need more? Email Us
ECAD model for PLCC-84
Swanstrom Tools USA
CUTTER
Lowest to $1.8835
ECAD model for S402
3M
RED ABRASIVE STIKIT DISC 01109 6
Need more? Email Us
ECAD model for P320
Wiha
COMBINATION RATCHET WRENCH 1-3/1 / Combination, Ratcheting Wrench 1-3/16" Length
Need more? Email Us
ECAD model for 30342
Tempo Communications
TOOL PUNCHDOWN IMPACT 630 BLADE
Need more? Email Us
ECAD model for PA3535
TE Connectivity
G4ODC5 OUTPUT MODULE, DC, 5 / Tool for
Need more? Email Us
ECAD model for 1395622-1
JST Sales America Inc.
TOOL HAND CRIMPER 22-26AWG SIDE
Lowest to $359.4393
ECAD model for WC-610M
Glenair, Inc.
TOOL WRENCH
Need more? Email Us
ECAD model for TG90-21A

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention