EN
  • EN
  • DE

KVR800D2N5/1G

Part No KVR800D2N5/1G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR2-800 128Mx64 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950549-KVR800D2N5/1G
Series *
Ultra Librarian 3D Model Ultra Librarian KVR800D2N5/1G CAD Model

Description

The Kingston KVR800D2N5/1G is a 1GB DDR2 800MHz CL5 SODIMM memory module designed for use in laptops and other small form factor computers. This module provides a simple and affordable way to upgrade the memory of compatible systems, improving performance and enabling smoother multitasking. It’s an ideal choice for enhancing the responsiveness of older laptops and notebooks.

Applications:

  • Laptops and Notebooks: Specifically designed for use in laptops and notebooks that support DDR2 SODIMM memory.
  • System Upgrades: Ideal for upgrading the memory of older laptops to improve performance.
  • Multitasking: Enhances multitasking capabilities, allowing users to run multiple applications simultaneously without experiencing slowdowns.
  • General Computing: Improves overall system responsiveness for everyday tasks such as web browsing and document editing.

Features:

  • 1GB Capacity: Offers a 1GB memory capacity, suitable for running older operating systems and applications on compatible laptops.
  • DDR2 Technology: Utilizes DDR2 technology for improved speed and bandwidth compared to the original DDR memory.
  • 800MHz Clock Speed: Operates at a clock speed of 800MHz, allowing for faster data transfer rates than slower DDR2 modules.
  • SODIMM Form Factor: Designed in the SODIMM (Small Outline Dual Inline Memory Module) form factor for compatibility with laptops and notebooks.
  • CL5 Latency: Features a CAS Latency (CL) of 5, which indicates the delay between a memory request and the data being available.
  • Unbuffered: The memory is unbuffered, meaning it directly communicates with the memory controller without any intermediate buffering.
  • Non-ECC: Does not have error correction capabilities, making it suitable for general-purpose laptop use.
  • 1.8V Voltage: Operates at a voltage of 1.8V, which is standard for DDR2 memory.

Benefits:

  • Improved System Performance: Increases overall system performance for older laptops, resulting in faster application loading times and smoother operation.
  • Enhanced Multitasking: Enables users to run multiple applications simultaneously without experiencing significant slowdowns.
  • Increased Responsiveness: Makes the laptop more responsive, improving the overall user experience.
  • Cost-Effective Upgrade: Provides an affordable way to extend the lifespan of older laptops and improve their performance.
  • Easy Installation: Simple to install, requiring minimal technical expertise.

In conclusion, the Kingston 1GB DDR2 SODIMM is a reliable and cost-effective option for upgrading the memory of older laptops and notebooks. Its compatibility, speed, and ease of installation make it a practical choice for enhancing the performance of aging systems.

You May Also Be Interested in

Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess