EN
  • EN
  • DE

KVR667D2D8F5/1G

Part No KVR667D2D8F5/1G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR2-667 128Mx72 FBDIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950003-KVR667D2D8F5/1G
Series *
Ultra Librarian 3D Model Ultra Librarian KVR667D2D8F5/1G CAD Model

Description

The Kingston KVR667D2D8F5/1G is a 1GB DDR2 667MHz CL5 DIMM desktop memory module. It's designed as a cost-effective solution to enhance the performance of older desktop computers that utilize DDR2 technology. This module provides a boost in memory capacity, leading to improved multitasking capabilities and overall system responsiveness.

Applications:

  • Desktop PC Memory Upgrade
  • General Computing
  • Office Applications
  • Web Browsing

Features:

  • 1GB Capacity
  • DDR2 Technology
  • 667MHz Speed
  • DIMM Form Factor
  • CL5 Latency
  • 1.8V Voltage
  • Non-ECC
  • Unbuffered

Benefits:

  • Increased System Responsiveness: Upgrading to 1GB of DDR2 memory can improve the responsiveness of older systems, especially when running multiple applications or working with large files.
  • Improved Multitasking: More memory allows you to run more applications simultaneously without experiencing slowdowns or performance issues.
  • Enhanced Productivity: With more memory, you can work more efficiently and reduce the time spent waiting for applications to load or respond.
  • Cost-Effective Upgrade: DDR2 memory is typically more affordable than newer memory technologies, making it a budget-friendly option for upgrading older systems.
  • Easy Installation: DIMM modules are relatively easy to install in compatible desktop PCs.

Additional Details:

This Kingston module is designed to meet industry standards for DDR2 DIMM memory. It features a 240-pin design and is compatible with systems that support DDR2 667MHz DIMM memory with a voltage of 1.8V. The CL5 latency indicates the delay between the memory controller requesting data and the data becoming available. This is a Non-ECC module, meaning it lacks error correction capabilities. It's unbuffered, so the address lines go directly from the memory controller to the DRAM.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess