EN
  • EN
  • DE

KVR21R15D4/16

Part No KVR21R15D4/16
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2133P 2Gx72 ECC Reg/RDIMM 2Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947146-KVR21R15D4/16
Series *
Ultra Librarian 3D Model Ultra Librarian KVR21R15D4/16 CAD Model

Description

The Kingston KVR21R15D4/16 is a 16GB DDR4 ECC Registered DIMM (RDIMM) memory module designed for servers and high-performance workstations. This module operates at a frequency of 2133MHz and is built to meet JEDEC standards for reliable performance. The ECC (Error-Correcting Code) functionality ensures data integrity, making it ideal for critical applications.

Applications:

  • Servers: Provides stable and reliable memory for server applications, ensuring data integrity and system uptime.
  • Workstations: Suitable for high-performance workstations used in scientific research, engineering, and content creation.
  • Data Centers: Supports demanding workloads in data center environments.
  • Cloud Computing: Provides reliable memory for cloud-based applications and services.
  • Virtualization: Ensures stable performance for virtualized environments.

Features:

  • ECC (Error-Correcting Code): Detects and corrects memory errors, ensuring data integrity and system stability.
  • Registered DIMM (RDIMM): Improves signal integrity and allows for higher memory capacity.
  • High Capacity: 16GB capacity provides ample memory for demanding applications.
  • High Speed: Operates at 2133MHz, providing fast data transfer rates.
  • Low Voltage: Operates at a low voltage of 1.2V, reducing power consumption.

Benefits:

  • Improved Data Integrity: ECC functionality prevents data corruption and ensures accurate results.
  • Enhanced System Stability: Registered DIMM design improves signal integrity and reduces the risk of system crashes.
  • Increased Performance: High speed and capacity improve overall system performance.
  • Energy Efficiency: Low voltage operation reduces power consumption and lowers operating costs.
  • Reliable Operation: Designed for demanding server and workstation environments.

Additional Details:

This memory module is specifically designed for servers and workstations that require ECC Registered DIMM memory. It is compatible with a wide range of server motherboards and chipsets. The ECC functionality is crucial for applications where data integrity is paramount. The Registered DIMM design improves signal stability, allowing for higher memory capacities and faster speeds.

Technical Specifications:

  • Memory Type: DDR4
  • Capacity: 16GB
  • Frequency: 2133MHz
  • Error Correction: ECC Registered
  • Voltage: 1.2V
  • Module Configuration: Single Module
  • Form Factor: 288-pin DIMM

You May Also Be Interested in

Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess