EN
  • EN
  • DE

KVR16LE11L/8

Part No KVR16LE11L/8
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC UDIMM (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948262-KVR16LE11L/8
Series *
Ultra Librarian 3D Model Ultra Librarian KVR16LE11L/8 CAD Model

Description

The Kingston KVR16LE11L/8 is an 8GB DDR3L-1600MHz CL11 ECC Unbuffered DIMM. This low-voltage memory module is designed for servers and workstations requiring error correction and energy efficiency. It operates at 1.35V, reducing power consumption and heat generation while maintaining performance.

Applications:

  • Servers: Ideal for use in servers that require ECC memory and low power consumption.
  • Workstations: Suitable for high-performance workstations where data integrity and energy efficiency are critical.
  • Embedded Systems: Can be used in embedded systems that support DDR3L ECC Unbuffered DIMM memory.

Features:

  • 8GB Capacity: Provides ample memory for demanding applications.
  • DDR3L-1600MHz: Operates at a frequency of 1600MHz, delivering fast data transfer rates.
  • ECC Unbuffered: Includes error correction code (ECC) and is unbuffered for enhanced reliability and data integrity.
  • Low Voltage (1.35V): Operates at a lower voltage, reducing power consumption and heat generation.
  • CL11 Latency: Features a CAS latency of 11.
  • DIMM: Standard Dual Inline Memory Module form factor for desktops, servers and workstations.

Benefits:

  • Enhanced Data Integrity: ECC functionality ensures data accuracy and reliability.
  • Improved System Stability: Reduces the risk of system crashes due to memory errors.
  • Reduced Power Consumption: Lower voltage operation reduces energy consumption and heat generation.
  • Compatibility: Designed to be compatible with systems supporting DDR3L ECC Unbuffered DIMM memory.

Additional Details:

This Kingston memory module is built with high-quality components and undergoes rigorous testing to ensure reliable performance in demanding environments. It is a 240-pin DIMM and is RoHS compliant. This module is designed to provide a balance of performance and energy efficiency.

You May Also Be Interested in

Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess