EN
  • EN
  • DE

KVR13LE9S8/4

Part No KVR13LE9S8/4
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948597-KVR13LE9S8/4
Series *
Ultra Librarian 3D Model Ultra Librarian KVR13LE9S8/4 CAD Model

Description

The Kingston KVR13LE9S8/4 is a 4GB DDR3L SDRAM memory module designed for use in desktops and workstations requiring reliable and energy-efficient memory. This module operates at a frequency of 1333MHz and conforms to the JEDEC standard DDR3L specifications. It's a suitable upgrade for systems needing more memory capacity or replacement of existing modules.

Applications:

  • Desktop PCs: Enhances the performance of desktop computers for everyday tasks such as web browsing, office productivity, and multimedia consumption.
  • Workstations: Suitable for workstations used in graphic design, video editing, and other professional applications requiring moderate memory capacity.
  • Small Form Factor PCs: Fits into compact desktop systems with limited space for memory modules.
  • All-in-One PCs: Upgrades the memory of all-in-one computers to improve performance and multitasking capabilities.
  • Legacy Systems: Provides a memory upgrade option for older systems that support DDR3L memory.

Features:

  • Low Voltage: Operates at a low voltage of 1.35V (DDR3L), reducing power consumption and heat generation.
  • High Density: 4GB capacity provides ample memory for most general-purpose computing tasks.
  • Reliable Performance: Designed to meet JEDEC standards for compatibility and reliability.
  • Unbuffered: Unbuffered design ensures quick access to memory without the need for additional buffering.
  • Non-ECC: Non-ECC design is suitable for consumer desktops and workstations.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and reduces loading times.
  • Energy Efficiency: Low voltage operation reduces power consumption and helps to lower energy costs.
  • Increased Productivity: Improves efficiency in professional applications and streamlines workflows.
  • Reliable Operation: Ensures stable and consistent performance for everyday computing tasks.
  • Cost-Effective Upgrade: Provides a relatively inexpensive way to improve system performance.

Additional Details:

This memory module is designed for systems that support DDR3L memory. It is compatible with a wide range of motherboards and chipsets. The low voltage operation makes it a good choice for energy-conscious users. The module is easy to install and requires no special configuration. The 240-pin DIMM form factor is standard for desktop PCs.

Technical Specifications:

  • Memory Type: DDR3L
  • Capacity: 4GB
  • Frequency: 1333MHz
  • Voltage: 1.35V
  • Buffering: Unbuffered
  • Error Correction: Non-ECC
  • Module Configuration: Single Module
  • Form Factor: 240-pin DIMM

You May Also Be Interested in

Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess