EN
  • EN
  • DE

KVR1333D3D4R9S/16G

Part No KVR1333D3D4R9S/16G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 2Gx72 ECC Reg/RDIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949273-KVR1333D3D4R9S/16G
Series *
Ultra Librarian 3D Model Ultra Librarian KVR1333D3D4R9S/16G CAD Model

Description

The Kingston ValueRAM KVR1333D3D4R9S/16G is a 16GB DDR3 1333MHz ECC Registered DIMM. It is designed for servers and workstations that require high-capacity, reliable memory. This module provides error correction capabilities through ECC (Error-Correcting Code), enhancing data integrity and system stability.

Applications

  • Servers
  • Workstations
  • High-Performance Computing
  • Data Centers

Features

  • 16GB Capacity
  • DDR3 Technology
  • 1333MHz Speed
  • DIMM Form Factor
  • ECC (Error-Correcting Code)
  • Registered
  • 1.5V Standard Voltage

Benefits

  • Enhanced Data Integrity: ECC technology detects and corrects memory errors, preventing data corruption.
  • Increased System Stability: Registered design improves signal integrity and stability, especially in high-density configurations.
  • High Capacity: 16GB module allows for increased memory capacity in servers and workstations.
  • Reliable Operation: Kingston ValueRAM is rigorously tested to ensure long-term stability and reliability.
  • Compatibility: Designed to meet JEDEC standards for compatibility with a wide range of systems.

Technical Specifications

The KVR1333D3D4R9S/16G module features a 240-pin DIMM design and operates at a voltage of 1.5V. It is ECC Registered, providing error correction capabilities and enhanced signal integrity. It complies with JEDEC standards ensuring compatibility with a wide range of systems. The module's timing specifications include a CAS latency (CL) of 9.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess