The BLM15PL180SN1D is a ferrite bead manufactured by Murata Electronics North America. Ferrite beads are passive electronic components used to suppress high-frequency noise in electronic circuits. The BLM15PL180SN1D is designed for surface mount applications and offers a compact size for space-constrained designs.
Applications:
- Suppression of high-frequency noise in power lines
- Filtering noise in signal lines
- EMI (Electromagnetic Interference) reduction in electronic devices
- Decoupling power supplies
- Noise suppression in automotive electronics
Features:
- Compact size: 0402 (1005 metric)
- High impedance at high frequencies
- Surface mount design
- Low DC resistance
- Excellent noise suppression characteristics
- Operating temperature range
Benefits:
- Effective suppression of high-frequency noise
- Improved signal integrity
- Reduced EMI emissions
- Simplified circuit design
- Space-saving design for compact devices
Technical Specifications:
The BLM15PL180SN1D has an impedance of 18 ohms at 100 MHz and a maximum DC resistance of around 0.2 ohms. It is designed for a maximum rated current. The small 0402 package size makes it suitable for high-density PCB layouts. This ferrite bead is commonly used to filter out unwanted high-frequency noise in a variety of electronic applications. Its surface mount design facilitates automated assembly processes, reducing manufacturing costs.