EN
  • EN
  • DE

KTD-PE313E/4G

Part No KTD-PE313E/4G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948926-KTD-PE313E/4G
Series *
Ultra Librarian 3D Model Ultra Librarian KTD-PE313E/4G CAD Model

Description

The Kingston KTD-PE313E/4G is a 4GB DDR3L ECC (Error-Correcting Code) Unbuffered DIMM (UDIMM) memory module. It is designed for use in servers and workstations that require high reliability and data integrity. The ECC functionality helps to detect and correct memory errors, preventing system crashes and data corruption.

Applications:

  • Entry-Level Servers
  • Workstations
  • High-Performance Desktops
  • Small Business Servers
  • File Servers

Features:

  • 4GB Capacity: Provides sufficient memory for running demanding applications.
  • DDR3L Technology: Operates at a lower voltage (1.35V) compared to standard DDR3, reducing power consumption and heat generation.
  • 1333MHz Speed: Enables quick access to data, improving system responsiveness.
  • 240-Pin DIMM: Standard form factor for desktop computers and servers.
  • ECC (Error-Correcting Code): Detects and corrects memory errors, preventing system crashes and data corruption.
  • Unbuffered: Provides direct access to memory, improving performance.

Benefits:

  • Improved System Stability: ECC functionality enhances system stability by correcting memory errors.
  • Reduced Data Corruption: Prevents data corruption caused by memory errors.
  • Increased Reliability: High-quality components and ECC functionality ensure long-term reliability.
  • Lower Power Consumption: DDR3L technology reduces power consumption, leading to lower operating costs.
  • Improved Performance: Quick access to data improves overall system performance.

Additional Details:

The KTD-PE313E/4G is a 240-pin Unbuffered DIMM (UDIMM) that operates at 1.35V. It is designed to meet the JEDEC standards for DDR3L memory. Its 1333MHz speed is the industry standard PC3L-10600. Adding this module to a compatible system can significantly improve stability and data integrity, especially in critical applications. Kingston memory is known for its reliability and quality, making this a good choice for servers and workstations.

You May Also Be Interested in

Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess