EN
  • EN
  • DE

KSM32RS4/32HAR

Part No KSM32RS4/32HAR
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-3200AA 4Gx72 ECC Reg/RDIMM 1Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946062-KSM32RS4/32HAR
Series *
Ultra Librarian 3D Model Ultra Librarian KSM32RS4/32HAR CAD Model

Description

The Kingston KSM32RS4/32HAR is a 32GB DDR4 3200MHz ECC Registered DIMM server memory module. Designed for high-performance computing environments, this module provides enhanced stability and reliability, crucial for demanding applications and workloads. Its ECC (Error Correcting Code) functionality detects and corrects single-bit errors, preventing data corruption and system crashes. The Registered design further enhances stability by buffering address and control signals.

Applications

  • Servers
  • Workstations
  • High-performance computing (HPC)
  • Data centers
  • Virtualization environments

Features

  • 32GB Capacity
  • DDR4 Technology
  • 3200MHz Speed
  • ECC Registered DIMM
  • 288-Pin DIMM
  • 1.2V Voltage
  • CL22 Latency

Benefits

  • Increased system stability through ECC error correction
  • Improved performance with high-speed 3200MHz operation
  • Enhanced reliability for critical applications
  • Higher memory capacity for demanding workloads
  • Reduced risk of data corruption and system downtime

Additional Details

This memory module conforms to JEDEC standards, ensuring compatibility with a wide range of server and workstation platforms. The ECC Registered design minimizes the load on the memory controller, allowing for greater memory capacity and improved system performance. The module operates at a low voltage of 1.2V, reducing power consumption and heat generation. It features a 288-pin DIMM form factor. The specific timing for this module is CL22, indicating the CAS latency. This module is designed to meet the rigorous demands of enterprise environments, providing a stable and reliable memory solution for critical applications and workloads. Its high capacity and speed make it an excellent choice for servers and workstations running memory-intensive applications.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess