EN
  • EN
  • DE

LTC2283IUP#PBF

Part No LTC2283IUP#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LTC2283 - Dual 12-Bit, 125Msps Low Power 3V ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Integral Nonlinearity (INL) 2 LSB
Interface Parallel
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 915 mW
Max Supply Voltage 3.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 500 mV
Mount Surface Mount
Nominal Supply Current 263 mA
Number of Bits 12
Number of Channels 2
Number of Converters 2
Number of Elements 2
Number of Pins 64
Operating Supply Voltage 3 V
Polarity Bipolar
Power Dissipation 915 mW
REACH SVHC No SVHC
Resolution 1.5 B
RoHS Compliant
Sampling Rate 125 Msps
Supply Type Single
Win Source Part Number 998966-LTC2283IUP#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2283IUP#PBF CAD Model

Description

Product Overview: LTC2283IUP#PBF from Analog Devices Inc.

The LTC2283IUP#PBF is a high-performance, 10-bit, 125Msps analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This product is engineered to cater to the demanding requirements of applications such as wireless communications, imaging systems, and medical equipment that require high-speed data acquisition and processing.

Key Features

  • Resolution: The device offers a 10-bit resolution, providing fine detail in the digital representation of the analog signal.
  • Sampling Rate: It features a fast sampling rate of up to 125Msps (Mega samples per second), which allows for the capture of high-frequency signals without losing fidelity.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2283IUP#PBF consumes a minimal amount of power, making it suitable for portable and battery-powered applications.
  • Differential Inputs: The ADC comes with differential inputs that offer improved noise immunity and are capable of handling large signal swings.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range, ensuring reliable performance and consistent output quality.
  • Package: The device is available in a compact QFN-64 package, which is ideal for space-constrained applications.

Performance and Reliability

The LTC2283IUP#PBF is characterized by its exceptional performance and reliability. It operates over an industrial temperature range, ensuring stable operation in varying environmental conditions. The ADC's robust design and advanced features make it a preferred choice for high-speed data acquisition tasks.

Applications

With its high-speed capabilities and precision, the LTC2283IUP#PBF is well-suited for a variety of applications, including:

  • Wireless communication infrastructure
  • Imaging systems
  • Digital oscilloscopes
  • Medical imaging devices
  • Radar and satellite communication systems

Overall, the LTC2283IUP#PBF from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to integrate a high-speed ADC into their next project.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess