EN
  • EN
  • DE

KSM32RS4/16MEI

Part No KSM32RS4/16MEI
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-3200AA 2Gx72 ECC Reg/RDIMM 1Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946098-KSM32RS4/16MEI
Series *
Ultra Librarian 3D Model Ultra Librarian KSM32RS4/16MEI CAD Model

Description

The Kingston KSM32RS4/16MEI is a 16GB DDR4 3200MHz ECC Registered DIMM server memory module. Designed specifically for servers that require registered ECC memory, it provides enhanced stability and reliability for mission-critical applications. The ECC (Error-Correcting Code) feature is crucial for maintaining data integrity in demanding server environments by detecting and correcting single-bit errors. The registered design further enhances stability, allowing for higher density configurations without compromising performance.

Applications:

  • Servers: Optimizing performance and ensuring reliability in enterprise server environments.
  • Virtualization: Providing stable and error-free memory for virtual machines and hypervisors.
  • Cloud Computing: Supporting the demands of cloud-based applications with high-performance, reliable memory.
  • Data Centers: Enabling high-density memory configurations for data-intensive applications and storage solutions.
  • Scientific Computing: Powering complex simulations and data analysis in research environments.

Features:

  • 16GB Capacity: Offers ample memory for demanding server workloads.
  • DDR4 Technology: Provides higher bandwidth and lower power consumption compared to DDR3.
  • 3200MHz Clock Speed: Enables fast data transfer rates for improved application performance.
  • ECC Registered: Detects and corrects single-bit memory errors, enhancing data integrity.
  • 288-Pin DIMM: Standard form factor for easy installation and compatibility with server motherboards.
  • 1.2V Low Voltage: Reduces power consumption and heat generation, improving energy efficiency.

Benefits:

  • Improved Performance: Fast clock speed and high bandwidth enhance overall system responsiveness.
  • Enhanced Reliability: ECC technology minimizes the risk of data corruption and system crashes.
  • Increased Stability: Registered design ensures stable operation even in high-density memory configurations.
  • Reduced Power Consumption: Low voltage operation lowers energy costs and reduces heat output.
  • Easy Installation: Standard DIMM form factor simplifies upgrades and maintenance.

Additional Details:

The KSM32RS4/16MEI operates at a voltage of 1.2V. The Registered aspect means there is a register between the DRAM modules and the system's memory controller; this helps to stabilize signals on the memory bus and allows for higher memory capacities. The ECC function allows the module to automatically detect and correct single-bit memory errors. This combination of high speed, high capacity, and error correction makes it ideal for demanding server applications. This module is specifically designed to meet JEDEC standards, ensuring compatibility and reliability.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess