EN
  • EN
  • DE

APE8903BMP-B-HF-3T

Part No APE8903BMP-B-HF-3T
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817513-APE8903BMP-B-HF-3T
Ultra Librarian 3D Model Ultra Librarian APE8903BMP-B-HF-3T CAD Model

Description

The APE8903BMP-B-HF-3T is a power MOSFET manufactured by Advanced Power Electronics Corp. (APEC). It's designed for various power management applications, offering efficient switching performance and low on-resistance.

Applications

  • DC-DC converters
  • Load switches
  • Power management in portable devices
  • Battery chargers
  • Motor control
  • LED lighting

Features

  • Low on-resistance (RDS(on))
  • High-speed switching
  • Low gate charge
  • Avalanche rated
  • Lead-free and RoHS compliant
  • Halogen-free
  • Available in a small footprint package (e.g., DFN3x3)

Benefits

  • Improved power efficiency due to low RDS(on)
  • Reduced switching losses due to fast switching speed
  • Simplified gate drive requirements due to low gate charge
  • Robustness and reliability due to avalanche rating
  • Environmentally friendly due to lead-free and RoHS compliance
  • Smaller PCB footprint due to compact package
  • Enhanced thermal performance

Additional Details

The APE8903BMP-B-HF-3T Power MOSFET is designed with advanced trench technology to achieve low on-resistance and fast switching. The low on-resistance minimizes conduction losses, resulting in higher efficiency in power conversion applications. The fast switching speed reduces switching losses, further improving overall system efficiency. The device is avalanche rated, providing robustness and protecting against transient voltage spikes. The APE8903BMP-B-HF-3T is available in a small footprint package, suitable for space-constrained applications. The 'HF' designation indicates that the device is halogen-free. The device is suitable for use in various power management applications, including DC-DC converters, load switches, and motor control. The specifications for RDS(on) can vary depending on the specific voltage rating and gate drive voltage. Please refer to the datasheet for detailed electrical characteristics and thermal performance information.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess