EN
  • EN
  • DE

XC4004A-6PQ160C

Part No XC4004A-6PQ160C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412680-XC4004A-6PQ160C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4004A-6PQ160C CAD Model

Description

The Xilinx XC4004A-6PQ160C is a Field-Programmable Gate Array (FPGA) from the XC4000 series, known for its versatility and adaptability in various digital logic applications. It's manufactured by Xilinx, a leader in programmable logic solutions, and is designed to provide a flexible platform for implementing custom digital circuits.

Applications:

  • Prototyping of Digital Systems: Used extensively in prototyping digital designs before committing to application-specific integrated circuits (ASICs).
  • Custom Logic Implementation: Implements custom logic functions in networking equipment, telecommunications systems, and industrial control systems.
  • Data Acquisition Systems: Plays a crucial role in data acquisition by processing and routing signals.
  • Image Processing: Applied in image processing applications, including video encoding and decoding.
  • Motor Control: Used in high-performance motor control applications, providing precise timing and control signals.

Features:

  • Configurable Logic Blocks (CLBs): The core building blocks that implement logic functions.
  • Input/Output Blocks (IOBs): Programmable I/O pins for interfacing with external devices.
  • Programmable Interconnect: A network of programmable routing channels that connect CLBs and IOBs.
  • On-Chip RAM: Provides memory resources for data storage and processing.
  • PQ160 Package: A 160-pin plastic quad flat package (PQFP) that offers a balance between pin count and size.

Benefits:

  • Flexibility: Allows for design changes and updates without the need for hardware modifications.
  • Time-to-Market: Reduces development time compared to ASICs by allowing rapid prototyping and testing.
  • Cost-Effectiveness: Economical solution for low to medium volume production runs.
  • Reconfigurability: Can be reprogrammed in the field to adapt to changing requirements.
  • Performance: Delivers high performance for a wide range of digital logic applications.

Additional Details:

The XC4004A-6PQ160C operates at a specific speed grade (-6), indicating its performance level. The PQ160 package provides a compact footprint while still accommodating a sufficient number of I/O pins. The device is programmed using Xilinx's development tools, which provide a comprehensive environment for design entry, simulation, and implementation. It is part of a family of FPGAs that offer a range of densities and performance levels, allowing designers to select the best device for their specific needs.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess