EN
  • EN
  • DE

KSM26RD8/16MEI

Part No KSM26RD8/16MEI
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2666V 2Gx72 ECC Reg/RDIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946611-KSM26RD8/16MEI
Series *
Ultra Librarian 3D Model Ultra Librarian KSM26RD8/16MEI CAD Model

Description

The Kingston KSM26RD8/16MEI is a 16GB DDR4 2666MHz ECC Registered DIMM (RDIMM) memory module. Designed for servers requiring high capacity and reliability, this module ensures data integrity through its ECC (Error-Correcting Code) functionality. Its registered design enhances stability and signal integrity, making it suitable for demanding server environments.

Applications:

  • High-performance servers
  • Virtualization platforms
  • Cloud computing infrastructure
  • Data centers
  • Database servers
  • Scientific and engineering workstations

Features:

  • 16GB capacity
  • DDR4 technology
  • 2666MHz clock speed
  • ECC Registered DIMM (RDIMM)
  • 288-pin DIMM
  • 1.2V voltage
  • Gold-plated contacts
  • Registered design for enhanced stability

Benefits:

  • Increased server performance with faster memory speeds
  • Improved data reliability through ECC error correction
  • Enhanced system stability and uptime with registered design
  • Higher capacity for demanding applications
  • Reduced risk of data corruption
  • Lower power consumption compared to older DDR generations
  • Optimized for server environments

Additional Details:

The KSM26RD8/16MEI module operates at a voltage of 1.2V, contributing to lower power consumption and heat generation. The gold-plated contacts ensure a secure and reliable connection. The registered design includes a register between the memory controller and the DRAM chips, which helps to stabilize signals and improve overall system reliability, particularly in servers with multiple memory modules. ECC memory is crucial for server environments where data integrity is paramount, and even minor errors can lead to system instability or data loss. This module is designed to meet industry standards for DDR4 memory and is rigorously tested to ensure compatibility and performance. It is well-suited for virtualization, database management, and other server applications where high capacity, speed, and reliability are essential. Its higher speed enhances data access times, contributing to better application performance and improved user experience. Furthermore, the memory module is designed to perform in demanding and continuous operation environments typical of server applications.

Technical Specifications:

  • Capacity: 16GB
  • Memory Type: DDR4
  • Speed: 2666MHz (PC4-21300)
  • Form Factor: RDIMM (Registered DIMM)
  • ECC: Yes
  • Pins: 288-Pin
  • Voltage: 1.2V

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess