EN
  • EN
  • DE

KF432C16BB/8

Part No KF432C16BB/8
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-3200AA 1Gx64 UDIMM 1Rx8 FURY Beast (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946179-KF432C16BB/8
Series *
Ultra Librarian 3D Model Ultra Librarian KF432C16BB/8 CAD Model

Description

The Kingston Fury KF432C16BB/8 is an 8GB DDR4 3200MHz CL16 desktop memory module. Part of the Kingston Fury Black series, it is designed for high-performance gaming, content creation, and demanding applications. This module offers a balance of speed, latency, and capacity, making it an excellent choice for enthusiasts and gamers looking to enhance their system's performance.

Applications

  • Gaming PCs: Improves frame rates and reduces stuttering in games.
  • Content Creation Workstations: Enhances performance for video editing, 3D rendering, and graphic design.
  • High-Performance Desktops: Provides faster data access and improved multitasking capabilities.
  • PC Upgrades: A straightforward way to boost system performance.
  • Custom PC Builds: A popular choice for new gaming and enthusiast PC builds.

Features

  • 8GB Capacity: Provides sufficient memory for most gaming and content creation tasks.
  • DDR4 Technology: Delivers faster data transfer rates and lower power consumption.
  • 3200MHz Speed: Offers a significant performance boost compared to slower memory modules.
  • CL16 Latency: Provides a balance of speed and responsiveness.
  • XMP Ready: Enables easy overclocking for enhanced performance.

Benefits

  • Improved Gaming Performance: Reduces loading times, increases frame rates, and minimizes stuttering.
  • Faster Content Creation: Speeds up rendering, encoding, and other demanding tasks.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Easy Overclocking: XMP profiles simplify overclocking for increased performance.
  • Stylish Design: The black heat spreader adds an aesthetic touch to any system.

Additional Details

The KF432C16BB/8 operates at a voltage of 1.35V, which is standard for high-performance DDR4 memory. It features a sleek black heat spreader to dissipate heat and maintain stable performance during extended use. The module is designed to be compatible with a wide range of motherboards that support DDR4 memory. Its XMP ready profiles allow users to easily enable overclocking settings in the BIOS, unlocking even greater performance potential. This memory module provides a great balance of performance, features, and aesthetics, making it an excellent choice for gamers and enthusiasts.

You May Also Be Interested in

Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess