EN
  • EN
  • DE

KCP421ND8/16

Part No KCP421ND8/16
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2133P 2Gx64 UDIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947040-KCP421ND8/16
Series *
Ultra Librarian 3D Model Ultra Librarian KCP421ND8/16 CAD Model

Description

The Kingston KCP421ND8/16 is a 16GB DDR4 2133MHz Non-ECC Unbuffered DIMM memory module. It's designed to provide a cost-effective and reliable upgrade for desktop computers that support DDR4 memory. This module is ideal for users looking to improve system performance for everyday tasks, gaming, and content creation.

Applications

  • Desktop PCs: Enhances performance for general use, gaming, and productivity.
  • Workstations: Improves multitasking capabilities and application responsiveness.
  • Home servers: Provides sufficient memory for basic server functions.
  • Small form factor (SFF) PCs: Suitable for systems where space is limited.
  • DIY PC builds: A reliable choice for new computer builds.

Features

  • 16GB Capacity: Provides ample memory for running multiple applications and handling large datasets.
  • DDR4 Technology: Delivers faster data transfer rates and lower power consumption compared to DDR3.
  • 2133MHz Speed: Offers a balance of performance and compatibility.
  • Non-ECC: Designed for mainstream desktop and workstation use.
  • Unbuffered: Provides standard memory performance for compatible systems.

Benefits

  • Improved System Performance: Enhances responsiveness and reduces loading times for applications and games.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without slowdown.
  • Increased Productivity: Speeds up workflows for content creation and other demanding tasks.
  • Cost-Effective Upgrade: Provides a significant performance boost without breaking the bank.
  • Easy Installation: Simple to install in compatible DDR4 memory slots.

Additional Details

The KCP421ND8/16 operates at a voltage of 1.2V, contributing to energy efficiency. It conforms to the standard DDR4 DIMM form factor, ensuring compatibility with a wide range of desktop motherboards. The module's timings are optimized for stable and reliable performance at its rated speed. It is designed to meet or exceed industry standards for memory performance and reliability, making it a trusted choice for upgrading or building a new PC system. This memory module is a great way to breathe new life into older systems or provide a solid foundation for a new build.

You May Also Be Interested in

G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess