EN
  • EN
  • DE

CC3100MODR11MAMOBT

Part No CC3100MODR11MAMOBT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC MCU SIMPLELINK WI-FI MOD VQFN / Module 802.11b/g/n 2.4GHz 16000Kbps 63-Pin SMD Module T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Series SimpleLink
Packaging Reel package
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Frequency 2.4GHz
Data Rate (Maximum) 16Mbps
Power - Output 17dBm
Sensitivity -95dBm
Serial Interfaces SPI
Operating Supply Voltage 2.3 V ~ 3.6 V
Current - Receiving 54mA
Current - Transmitting 223mA
Operating Temperature Range -20°C ~ 70°C
Package 63-SMD Module
Win Source Part Number 771306-CC3100MODR11MAMOBT
Popularity Medium
Supply and Demand Status Limited
Family Name CC3100MODR11
ECCN 5A992.c
Country of Origin Taiwan
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC3100MODR11MAMOBT CAD Model

Description

The CC3100MODR11MAMOBT is a highly integrated wireless network processor module by Texas Instruments (TI), designed to ease the implementation of Internet connectivity. This module is part of TI's SimpleLink™ Wi-Fi family, which provides users with the ability to add robust and reliable Wi-Fi connectivity to a variety of microcontroller-based projects.

With its sophisticated design, the CC3100MODR11MAMOBT boasts an array of features that simplify the integration process for developers. It comes with a comprehensive set of protocols for internet connectivity and supports both Station and Access Point modes, making it versatile for different network configurations.

Key Features:

  • SimpleLink Wi-Fi CC3100 Internet-on-a-chip™ Solution: This integrated chip solution reduces complexity and development time, allowing for a quick and efficient way to add Wi-Fi capabilities to your products.
  • Easy Integration: The module's compact design and simple interface make it easy to integrate into existing designs, requiring minimal external components.
  • Advanced Security: It supports a wide range of security protocols, including WPA2 personal and enterprise security, to ensure the protection of data transmitted through the network.
  • Low-Power Technology: Designed for battery-powered applications, the CC3100MODR11MAMOBT is optimized for low-power consumption, thereby extending the battery life of the host device.
  • SmartConfig™ Technology: TI's proprietary configuration technology allows for easy and secure Wi-Fi provisioning from a smartphone, tablet, or PC.

The module is FCC, IC, CE, and Wi-Fi CERTIFIED™, which ensures compliance with regulatory standards and compatibility with other wireless devices. This is particularly beneficial for manufacturers looking to market their products globally without the hassle of extensive certification processes.

Overall, the CC3100MODR11MAMOBT is an excellent choice for developers seeking to add Wi-Fi functionality to their applications with minimal effort and maximum performance. Whether it's for home automation, industrial control, or any IoT application, this Texas Instruments module provides a reliable and secure wireless connectivity solution.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.2219 $94.4438
3+ $38.7462 $116.2386
4+ $37.5354 $150.1416
6+ $36.3245 $217.9470
8+ $35.1137 $280.9096
10+ $31.4813 $314.8130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess