EN
  • EN
  • DE

IKVP50C/128GB

Part No IKVP50C/128GB
Manufacturer Kingston
Catalog Memory Cards
Description 128GB USB 3.2 Gen 1 IronKey Vault Privacy 50 Type-C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1461542-IKVP50C/128GB
Manufacturer Kingston
Package Retail Package
Product Status Active
Memory Size 128GB
Memory Type Non-Volatile
Type USB 3.2 Gen 1
Speed - Read 250MB/s
Speed - Write 180MB/s
Operating Temperature 0°C ~ 60°C
Size / Dimension 77.90mm L x 21.90mm W x 12.00mm H
Ultra Librarian 3D Model Ultra Librarian IKVP50C/128GB CAD Model

Description

The Kingston Retail IKVP50C/128GB USB Flash Drive stands at the pinnacle of secure portable storage solutions, marrying unparalleled data protection with USB 3.2 Gen 1 speed and versatility. Specifically designed for privacy-conscious users and professionals dealing with sensitive information, this drive boasts an impressive 128GB storage capacity, ensuring ample space for documents, multimedia, and software. The standout feature of this model is its advanced security capabilities, which include hardware-based encryption and a complex password protection system, making it nearly impervious to unauthorized access. The drive is built with a durable, sleek metallic casing and a Type-C connector, accommodating the latest generation of devices with USB-C ports while ensuring long-term reliability and ease of use. Its plug-and-play design facilitates seamless integration with any compatible device, eliminating the need for software installation. For users who prioritize data security without compromising on speed and capacity, the Kingston IronKey Vault Privacy 50 Type-C USB drive represents the ideal solution, reflecting Kingston Retail's commitment to providing secure, high-performance storage options.

You May Also Be Interested in

Kingston
EMMC 5.1 (HS400) 153B 16GB -25C
Need more? Email Us
ATP Electronics, Inc.
MEM CARD MICROSD 8GB CLSS 10 MLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSD 2GB 10UHS 1 SLC
Need more? Email Us
Tripp Lite
USB-C MEMORY CARD READER, 2-IN-1
Need more? Email Us
Phoenix Contact
MEMORY CARD SD 2GB
Need more? Email Us
Swissbit NA Inc.
MEM CARD SD 512MB 10 UHS 1 SLC
Need more? Email Us
Phoenix Contact
SD-FLASH-2GB-EV-EMOB
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 8GB 10 UHS 1 MLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 128MB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess