EN
  • EN
  • DE

PCF1E6R8MCL1GS

Part No PCF1E6R8MCL1GS
Manufacturer Nichicon
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 6.8UF 20% 25V SMD / 6.8 µF 25 V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 2000 Hrs @ 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum - Polymer Capacitors
Mfr Nichicon
Series PCF
Package Tape & Reel
Type Polymer
Capacitance 6.8 µF
Tolerance ±20%
Voltage - Rated 25 V
ESR (Equivalent Series Resistance) 80mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Applications General Purpose
Ripple Current @ High Frequency 1.2 A @ 100 kHz
Dimension 0.248" Dia (6.30mm)
Height - Seated (Max) 0.236" (6.00mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting SMD (SMT)
Package / Case Radial, Can - SMD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Names 493-14031-6,PCF1E6R8MCL1GS-ND,493-14031-2,493-14031-1
Standard Package 1,000
Win Source Part Number 984529-PCF1E6R8MCL1GS
Ultra Librarian 3D Model Ultra Librarian PCF1E6R8MCL1GS CAD Model

Description

The Nichicon PCF series is a Polymer Aluminum Capacitor with a capacitance of 6.8μF and a voltage rating of 25V.

  • Capacitance: 6.8μF
  • Voltage: 25V
  • ESR: 80mOhm
  • Lifetime @ Temperature: 2000 hours @ 105°C
  • Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
  • Package/Case: Radial, Can - SMD
  • Temperature Range: -55°C to 105°C
  • Application: General Purpose
  • Packaging: Tape and Reel

You May Also Be Interested in

Lelon
390uF ±20% 6.3V SMD,D8xL6.7mm 2000hrs@105℃
Lowest to $0.2911
Nichicon
CAP ALUM POLY 100UF 20% 10V TH
Need more? Email Us
Panasonic
CAP ALUM POLY 47UF 20% 6.3V SMD
Lowest to $0.3784
Panasonic
CAP ALUM HYBRID 47UF 20% 63V SMD
Lowest to $2.1159
Panasonic
EEH-ZE1E221P Panasonic Aluminum Organic Polymer Capacitors 25v 220uf 145degC 2000h AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Nichicon
CAP ALUM POLY 47UF 20% 50V TH
Need more? Email Us
Panasonic
EEH-AZSE102UB Panasonic Aluminum Organic Polymer Capacitors 25VDC 1000uF 20% L/S=5mm AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
CAP ALUM POLY 680UF 20% 20V SMD
Lowest to $2.3284
Kemet
CAP ALUMHYB 100UF 20% 25V SMD
Lowest to $0.5763

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess