EN
  • EN
  • DE

IKKP200C/512GB

Part No IKKP200C/512GB
Manufacturer Kingston
Catalog Memory Cards
Description 512GB USB 3.2 Gen 1 IronKey Keypad 200 Type-C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1461565-IKKP200C/512GB
Manufacturer Kingston
Package Retail Package
Product Status Active
Memory Size 512GB
Memory Type Non-Volatile
Type USB 3.2 Gen 1
Speed - Read 280MB/s
Speed - Write 200MB/s
Operating Temperature 0°C ~ 50°C
Size / Dimension 80.00mm L x 20.00mm W x 11.00mm H
Ultra Librarian 3D Model Ultra Librarian IKKP200C/512GB CAD Model

Description

Kingston's IKKP200C/512GB represents the pinnacle in secure portable storage, offering a colossal 512GB of space within a USB 3.2 Gen 1 interface for blazing-fast data transfer rates. This IronKey Keypad 200 Type-C flash drive is designed with security at its forefront, featuring an alphanumeric keypad for PIN protection, making it virtually impervious to brute-force attacks and unauthorized access. It is the ideal choice for sensitive data protection for business professionals, government agencies, and anyone requiring the utmost in data security. The drive's robust design is complemented by its compatibility with both USB Type-C and traditional USB-A ports (via an adapter), ensuring it can be used with a wide range of devices. Its vast storage capacity and advanced security features make the Kingston IKKP200C/512GB one of the most secure and versatile USB drives available on the market, perfect for securing large volumes of critical data on the go.

You May Also Be Interested in

SanDisk
MEMORY CARD FLASH 128MB
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSD 2GB 10UHS 1 SLC
Need more? Email Us
ATP Electronics, Inc.
MEM CARD MICROSD 8GB CLSS 10 MLC
Need more? Email Us
Kingston
Memory Cards 16GB microSDHC Industrial C10 A1 pSLC Card + SD Adapter
Lowest to $73.6488
Apacer
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 512MB SLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD SD 2GB 10 UHS 1 SLC
Need more? Email Us
WAGO Corporation
MEMORY CARD SD 2GB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 128MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess