EN
  • EN
  • DE

EVAL-ADCMP572BCPZ

Part No EVAL-ADCMP572BCPZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION ADCMP572BCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Interface, Comparator
Utilized IC / Part ADCMP572
Supplied Contents Board(s)
Win Source Part Number 767787-EVAL-ADCMP572BCPZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADCMP572
Introduction Date February 20, 2004
ECCN EAR99
Country of Origin Ireland
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL-ADCMP572BCPZ CAD Model

Description

Product Overview: EVAL-ADCMP572BCPZ

The EVAL-ADCMP572BCPZ from Analog Devices Inc. is a high-performance evaluation board designed for testing and prototyping with the ADCMP572 comparator. This device is a part of Analog Devices' Ultrafast Comparators series, which are known for their high-speed operation and precision performance.

Key Features

  • Ultrafast Propagation Delay: The ADCMP572 boasts an extremely fast propagation delay, making it ideal for high-speed signal processing applications.
  • PECL and LVDS Compatible Outputs: The comparator provides both PECL (Positive Emitter-Coupled Logic) and LVDS (Low-Voltage Differential Signaling) outputs, offering flexibility for interfacing with various digital systems.
  • Single Supply Operation: Designed for simplicity, the ADCMP572 operates on a single 3.3V supply, reducing the complexity of power supply design.
  • Input Hysteresis: With built-in input hysteresis, the comparator ensures stable operation by mitigating the effects of small noise signals on the input.
  • Latch Function: The device includes a latch function, which allows the output to be held at its current state, providing additional control in timing-sensitive applications.

Applications

The EVAL-ADCMP572BCPZ is suitable for a wide range of high-speed applications, including:

  • Automatic Test Equipment (ATE)
  • Clock and Data Recovery Circuits
  • High-Speed Instrumentation
  • Pulse and Signal Generation
  • Communication Systems

Design and Layout

The evaluation board is designed with careful consideration for signal integrity and ease of use. It features a compact layout with clearly labeled test points, providing convenient access for measurement and analysis. The board also includes decoupling capacitors and termination resistors to ensure optimal performance and to minimize the effects of external noise and reflections.

Getting Started

For engineers and designers looking to evaluate the ADCMP572 comparator, the EVAL-ADCMP572BCPZ provides a straightforward and efficient platform. The board is accompanied by comprehensive documentation, including a user guide and schematic, to facilitate quick setup and experimentation. Additionally, Analog Devices Inc. offers technical support and resources to assist with any design challenges that may arise during the evaluation process.

Whether you're developing high-speed communication systems or precision measurement equipment, the EVAL-ADCMP572BCPZ evaluation board is an excellent tool for exploring the capabilities of the ADCMP572 comparator and accelerating the development cycle.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess