EN
  • EN
  • DE

IKKP200/32GB

Part No IKKP200/32GB
Manufacturer Kingston
Catalog Memory Cards
Description 32GB USB 3.2 Gen 1 IronKey Keypad 200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1461570-IKKP200/32GB
Manufacturer Kingston
Package Retail Package
Product Status Active
Memory Size 32 GB
Memory Type Non-Volatile
Type USB 3.2 Gen 1
Speed - Read 145MB/s
Speed - Write 115MB/s
Operating Temperature 0°C ~ 50°C
Size / Dimension 80.00mm L x 20.00mm W x 10.50mm H
Ultra Librarian 3D Model Ultra Librarian IKKP200/32GB CAD Model

Description

Kingston Retail's IKKP200/32GB USB Flash Drive merges convenience with security, offering 32GB of storage space encapsulated in a highly secure format. Its capacity is well-suited for users looking to store or transport small to moderate amounts of data, including documents, photographs, and other media files. The drive leverages USB 3.2 Gen 1 technology for quick and reliable data transfer, making it a practical tool for daily use. The hallmark of this model is its IronKey Keypad 200 system, which integrates a digital keypad onto the drive, enabling users to safeguard their data behind a self-selected PIN. This advanced security measure is ideal for anyone requiring a secure, medium-capacity storage solution that combines speed, storage efficiency, and unparalleled data protection.

You May Also Be Interested in

Swissbit NA Inc.
MEMORY CARD CFAST 120GB MLC
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 128MB SLC
Need more? Email Us
Apacer
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us
Apacer
MEM CARD COMPACTFLASH 32GB SLC
Need more? Email Us
Flexxon Pte Ltd
SD 4GB
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 8GB 10 UHS 1 MLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 128MB
Need more? Email Us
WAGO Corporation
MEMORY CARD SD 2GB SLC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess