EN
  • EN
  • DE

HX424S14IBK2/32

Part No HX424S14IBK2/32
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2400T 2Gx64x2 UDIMM HyperX FURY Kit (32GB 2x16G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946736-HX424S14IBK2/32
Series *
Ultra Librarian 3D Model Ultra Librarian HX424S14IBK2/32 CAD Model

Description

The Kingston HX424S14IBK2/32 is a 32GB (2 x 16GB) kit of DDR4-2400MHz CL14 SODIMM (Small Outline Dual Inline Memory Module) memory modules. This kit is part of Kingston's HyperX Impact series, specifically designed for laptops and small form factor PCs. It provides a significant memory upgrade, improving performance for demanding applications and multitasking.

Applications

  • High-performance laptops
  • Small form factor PCs
  • Gaming laptops
  • Content creation laptops
  • Systems requiring increased memory capacity and bandwidth in a compact form factor

Features

  • 32GB Kit (2 x 16GB): Dual-channel configuration maximizes memory bandwidth.
  • DDR4-2400MHz: Operates at 2400MHz, delivering fast data transfer rates.
  • CL14 Latency: CAS Latency of 14 provides responsive performance.
  • 1.2V Voltage: Low voltage operation reduces power consumption and heat generation, crucial for laptop battery life.
  • SODIMM Form Factor: Compact size designed for laptops and small form factor systems.
  • Plug and Play: Automatic overclocking (where supported by the system) simplifies setup.

Benefits

  • Improved Laptop Performance: Enables faster application loading times, smoother multitasking, and enhanced overall system responsiveness on laptops.
  • Enhanced Gaming on Laptops: Higher frame rates and smoother gameplay on gaming laptops.
  • Increased Productivity on Laptops: Facilitates faster processing of large files and complex tasks for content creation and other demanding applications.
  • Extended Battery Life: Low voltage operation contributes to increased battery life on laptops.
  • Easy Installation: Plug and Play functionality makes upgrading laptop memory straightforward.

Additional Details

The HX424S14IBK2/32 is a 260-pin SODIMM. It supports Intel XMP (Extreme Memory Profile), enabling automatic overclocking to the specified speed when used with compatible laptops and small form factor PCs. The low voltage operation helps to minimize heat generation, ensuring stable performance even in the confined spaces of laptops. The memory is non-ECC (Error-Correcting Code), suitable for consumer-grade laptops. Its compatibility with a wide range of laptops and small form factor PCs makes it a versatile upgrade option. The compact size ensures that it fits seamlessly into the SODIMM slots of compatible devices. The operating temperature range is typically between 0°C and 85°C. It's designed to provide a significant boost in memory capacity and performance while maintaining energy efficiency and compatibility.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess