EN
  • EN
  • DE

EMMC32G-TB29

Part No EMMC32G-TB29
Manufacturer Kingston
Catalog EMMC
Description 32GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956003-EMMC32G-TB29
Series *
Ultra Librarian 3D Model Ultra Librarian EMMC32G-TB29 CAD Model

Description

The EMMC32G-TB29 is an embedded MultiMediaCard (eMMC) from Kingston designed for applications requiring reliable and efficient storage. With a capacity of 32GB, it strikes a balance between storage space and cost, making it suitable for a wide range of devices. This eMMC integrates flash memory with a controller, simplifying design and improving overall system performance.

Applications:

  • Smartphones: Serves as the primary storage for operating systems, applications, and user data, offering sufficient space for a variety of applications and multimedia content.
  • Tablets: Provides storage for the operating system, apps, and user files, balancing performance and capacity.
  • Embedded Systems: Used in industrial control systems, automotive applications, and other embedded devices for storing firmware, configurations, and data logs.
  • Digital Cameras: Stores photos and videos, offering sufficient space for high-resolution images and recordings.
  • Portable Gaming Devices: Provides storage for game data, system software, and downloaded content, ensuring a seamless gaming experience.

Features:

  • 32GB Storage Capacity: Offers ample storage for applications, multimedia content, and user data.
  • eMMC 5.1 Standard: Compliant with the eMMC 5.1 standard, ensuring high-speed data transfer and efficient performance.
  • Managed NAND Flash: Integrated NAND flash memory controller handles wear leveling, error correction, and bad block management.
  • JEDEC Standard Package: Standardized package simplifies integration into various electronic devices.
  • High-Speed Interface: Supports fast data transfer rates, enabling quick boot-up times and fast application loading.

Benefits:

  • Enhanced Performance: Delivers fast read and write speeds, optimizing system responsiveness and overall performance.
  • Reliable Storage: Ensures data integrity and longevity through advanced error correction and wear-leveling algorithms.
  • Simplified Integration: Reduces design complexity and development time due to the integrated controller and standardized package.
  • Cost-Effective Solution: Provides a cost-efficient storage solution compared to discrete memory and controller implementations.
  • Low Power Consumption: Designed for low power consumption, making it suitable for mobile and battery-powered applications.

Additional Details:

The EMMC32G-TB29 is designed to operate within a broad temperature range, typically from -25°C to 85°C, suitable for various industrial and consumer applications. It supports advanced features like enhanced strobe mode, cache management, and secure erase functionality, ensuring data security and reliability. The eMMC interface allows for easy connection to host processors and controllers, facilitating seamless integration into a wide range of systems. The Kingston EMMC32G-TB29 offers high reliability and performance, making it an ideal choice for modern electronic devices.

You May Also Be Interested in

Kingston
16GB eMMC
Lowest to $58.2090
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $46.5672
Samsung
64GB eMMC5.0 400MB/s 200MHz
Lowest to $26.0857
Samsung
16GB eMMC4.41 MLC
Lowest to $47.6345
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Kingston
16GB eMMC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess