EN
  • EN
  • DE

EMMC08G-W325-X01U

Part No EMMC08G-W325-X01U
Manufacturer Kingston
Catalog EMMC
Description 8GB eMMC 2.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956902-EMMC08G-W325-X01U
Series *
Ultra Librarian 3D Model Ultra Librarian EMMC08G-W325-X01U CAD Model

Description

The EMMC08G-W325-X01U is an embedded MultiMediaCard (eMMC) manufactured by Kingston. It provides 8GB of NAND flash memory for storage in various embedded systems and mobile applications.

Applications

  • Smartphones: Used as the primary storage for the operating system, applications, and user data.
  • Tablets: Provides storage for applications, user files, and system software.
  • Smart TVs: Stores the operating system, streaming apps, and downloaded content.
  • Set-Top Boxes: Used for storing firmware, application data, and user settings.
  • GPS Navigation Devices: Stores map data, points of interest, and system software.

Features

  • 8GB Storage Capacity: Offers sufficient storage for operating systems, applications, and user data in embedded systems.
  • eMMC Interface: Complies with the eMMC standard for easy integration with host devices.
  • NAND Flash Memory: Utilizes NAND flash memory for non-volatile data storage.
  • Managed NAND: Integrated controller manages wear leveling, error correction, and other NAND management tasks.
  • High-Speed Data Transfer: Enables fast read and write speeds for efficient data access.

Benefits

  • Compact Form Factor: Allows for integration into space-constrained devices.
  • Reliable Data Storage: NAND flash memory provides excellent data retention and reliability.
  • Improved System Performance: Fast data transfer rates enhance overall system responsiveness.
  • Simplified Integration: eMMC interface simplifies the design and development process.
  • Low Power Consumption: Designed for power efficiency, extending battery life in portable applications.

Additional Details

The EMMC08G-W325-X01U supports standard eMMC features such as boot mode, sleep mode, and secure erase. The operating temperature range typically falls between -25°C and 85°C. Refer to the Kingston product datasheet for detailed specifications regarding performance characteristics like read/write speeds and power consumption. The internal controller manages the NAND flash, implementing wear-leveling algorithms, bad block management, and error correction (ECC) to ensure optimal device lifespan and data integrity.

You May Also Be Interested in

Diodes Incorporated
8GB eMMC ver 4.51 HS 200
Lowest to $41.7024
Kingston
16GB eMMC
Need more? Email Us
Epson Company
16GB eMMC
Lowest to $26.0857
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade3
Lowest to $203.0000
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
Epson Company
64GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.0985 $91.0985
2+ $88.2519 $176.5038
3+ $85.4050 $256.2150
4+ $82.5582 $330.2328
5+ $74.0176 $370.0880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,052 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess