EN
  • EN
  • DE

EMMC04G-W627-B01

Part No EMMC04G-W627-B01
Manufacturer Kingston
Catalog EMMC
Description 4GB eMMC v5.1 HS400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955980-EMMC04G-W627-B01
Series *
Ultra Librarian 3D Model Ultra Librarian EMMC04G-W627-B01 CAD Model

Description

The EMMC04G-W627-B01 is an embedded MultiMediaCard (eMMC) manufactured by Kingston. This eMMC component is designed for use in embedded systems and mobile devices, providing 4GB of storage capacity.

Applications

  • Mobile Phones: Acts as primary storage for the operating system, applications, and user data.
  • Tablets: Provides storage for applications, user files, and the operating system.
  • Wearable Devices: Used in smartwatches and fitness trackers to store firmware and user data.
  • Embedded Systems: Integrated into industrial control systems, medical devices, and other embedded applications.
  • GPS Devices: Stores map data and other related data for navigation systems.

Features

  • 4GB Storage Capacity: Offers sufficient storage for basic operating systems and applications.
  • eMMC Interface: Compliant with the eMMC standard for seamless integration with a wide range of host devices.
  • NAND Flash Technology: Utilizes NAND flash memory for non-volatile storage and reliable data retention.
  • Managed NAND: Internally manages the complexities of NAND flash memory, including wear leveling and error correction.
  • High-Speed Data Transfer: Enables rapid data access and application loading for improved system performance.

Benefits

  • Compact Form Factor: Designed for integration into small and portable devices.
  • Reliable Performance: NAND flash memory provides high data integrity and durability.
  • Improved User Experience: Fast data access enhances overall system responsiveness and user experience.
  • Simplified Design: eMMC interface simplifies the design and development process.
  • Energy Efficiency: Optimized for low power consumption, contributing to longer battery life in portable devices.

Additional Details

The EMMC04G-W627-B01 typically operates within a temperature range of -25°C to 85°C. It supports advanced eMMC features such as boot mode, sleep mode, and secure erase. Detailed performance characteristics, including read/write speeds and power consumption, are provided in the Kingston product datasheet. The internal controller manages NAND flash memory, implementing wear-leveling algorithms, bad block management, and error correction (ECC) to ensure long-term data reliability and device lifespan.

You May Also Be Interested in

Epson Company
4GB eMMC
Need more? Email Us
Kingston
16GB eMMC
Lowest to $29.1045
Kingston
32GB eMMC
Lowest to $19.5853
Kingston
16GB eMMC v5.0
Lowest to $26.3910
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
SanDisk
16GB eMMC iNAND IX EM122 ExtTemp
Lowest to $76.3200
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess