EN
  • EN
  • DE

SC23-12SRWA

Part No SC23-12SRWA
Manufacturer Kingbright
Catalog Display Modules - LED Character and Numeric
Description DISPLAY 7SEG 2.24" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 7.4V 20mA 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm) 10-DIP (2.367", 60.10mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Character and Numeric
Mfr Kingbright
Package Tube
Number of Characters 1
Dimension 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm)
Digit/Alpha Size 2.24" (56.90mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Red
Voltage - Forward (Vf) (Typ) 7.4V
Current - Test 20mA
Millicandela Rating 190mcd
Wavelength - Peak 660nm
Power Dissipation (Max) 300mW
Package / Case 10-DIP (2.367", 60.10mm)
Base Product Number SC23-12
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242592-SC23-12SRWA
Ultra Librarian 3D Model Ultra Librarian SC23-12SRWA CAD Model

Description

This 7-segment display module is a high-quality optoelectronic component that is perfect for displaying numeric characters. The module comes in a tube package and has a standard package of 10. It has a red color and a millicandela rating of 190mcd. The voltage-forward (Vf) is 7.4V and the current-test is 20mA. The wavelength-peak is 660nm and the power dissipation (Max) is 300mW. The digit/alpha size is 2.24" (56.90mm) and it has a common cathode. The package/case is 10-DIP (2.367", 60.10mm) and the dimension is 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm). This product is part of the SC23-12 series by Kingbright.

    You May Also Be Interested in

    ON Semiconductor
    DISPLAY 7-SEG 0.3" SGL RED 14DIP
    Lowest to $5.8209
    Lite-On Inc.
    DISP 7SEG 0.4" SGL ORG-RED 14DIP
    Lowest to $1.5640
    Broadcom Limited
    DISPLAY 7SEG 0.51" SGL RED 10DIP
    Need more? Email Us
    Broadcom Limited
    DISPLAY 7-SEG 0.4" DBL RED 18DIP
    Need more? Email Us
    ON Semiconductor
    DISP 7SEG 0.56" 1.5DIG RED 18DIP
    Need more? Email Us
    Lite-On Inc.
    DISPLAY 7SEG 0.28" DBL RED 10DIP
    Need more? Email Us
    ON Semiconductor
    DISPLAY 7SEG 0.51" SGL GRN 10DIP
    Need more? Email Us
    Broadcom Limited
    DISPLAY 7SEG 0.4" DBL GRN 18DIP
    Need more? Email Us
    Panasonic
    General Purpose Long Interval Timers
    Lowest to $2.9105

    Top Sellers

    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $9.9790
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $9.5038
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3800
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess