EN
  • EN
  • DE

MAX8212EPA+

Part No MAX8212EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MONITOR VOLT MPU 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1071273-MAX8212EPA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8212EPA+ CAD Model

Description

Product Overview: MAX8212EPA+ from Maxim Integrated

The MAX8212EPA+ is a precision voltage monitor from Maxim Integrated, designed to safeguard digital systems against voltage fluctuations and ensure reliable operation. This high-quality integrated circuit is engineered to monitor a single supply voltage and assert a reset signal whenever that voltage drops below a preset threshold, making it an invaluable component in microprocessor systems, controllers, and other digital applications where voltage integrity is critical.

Key Features

  • Voltage Monitoring: The device is capable of monitoring a +4.5V to +5.5V supply voltage, providing a reliable solution for most digital systems operating within this range.
  • Adjustable Reset Threshold: The MAX8212EPA+ offers an adjustable reset threshold voltage, which allows designers to set the precise voltage level at which the reset signal is generated, tailoring it to the specific needs of their application.
  • Low Power Consumption: With its low power consumption, the device is suitable for power-sensitive applications, ensuring minimal impact on the overall power budget of the system.
  • Reset Signal: The reset output is active-low and remains asserted for a minimum of 250ms after the supply voltage has risen above the reset threshold, providing a robust reset pulse to connected devices.
  • Temperature Range: The MAX8212EPA+ operates over the extended industrial temperature range of -40°C to +85°C, making it versatile for use in various harsh environments.
  • Package: The device is available in an 8-pin PDIP package, which is easy to handle and integrate into a wide range of circuit designs.

Applications

The MAX8212EPA+ is ideal for use in numerous applications where voltage monitoring and system reliability are paramount. These include but are not limited to:

  • Microprocessor Systems
  • Industrial Controllers
  • Portable Battery-Powered Equipment
  • Computers and Servers
  • Telecommunications Systems

Maxim Integrated's commitment to quality ensures that the MAX8212EPA+ is a reliable and efficient choice for designers looking to enhance system stability through precise voltage monitoring. Its combination of features makes it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess