EN
  • EN
  • DE

KPA-1606QBC-D

Part No KPA-1606QBC-D
Manufacturer Kingbright
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kingbright
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843395-KPA-1606QBC-D
Ultra Librarian 3D Model Ultra Librarian KPA-1606QBC-D CAD Model

Description

The Kingbright KPA-1606QBC-D is a 1.6x0.6mm SMD Chip LED. This LED emits blue light and is commonly used in indicator applications, backlighting small displays, and decorative lighting. Its small size makes it ideal for applications where space is limited.

Applications

  • Indicator Lights: Used as status indicators on electronic devices and panels.
  • Backlighting: Employed for backlighting small LCD displays and keypads.
  • Consumer Electronics: Used in appliances, remote controls, and other consumer devices for indication or decorative purposes.
  • Wearable Devices: Integrated into smartwatches and fitness trackers as notification lights.

Features

  • Surface Mount Technology (SMT): Allows for automated assembly and reflow soldering.
  • Compact Size: Small footprint for high-density PCB layouts (1.6x0.6mm).
  • Blue Light Emission: Emits light in the blue spectrum.
  • Low Power Consumption: Energy-efficient operation.
  • Wide Viewing Angle: Provides good visibility from various angles.

Benefits

  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Space Saving: Extremely compact size allows for high-density layouts.
  • Long Lifespan: Provides reliable performance over an extended period.
  • Energy Efficient: Low power consumption reduces energy costs and prolongs battery life.
  • Versatile Application: Suitable for a wide range of indicator and backlighting needs.

Additional Details

The luminous intensity, forward voltage, and peak wavelength of the KPA-1606QBC-D can be found in the Kingbright datasheet. Specific characteristics, such as viewing angle and temperature sensitivity, are also detailed within the datasheet. Ensure proper current limiting resistors are used to prevent damage to the LED.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1728 $50.1120
710+ $0.1418 $100.6780
1,095+ $0.1373 $150.3435
1,505+ $0.1329 $200.0145
1,950+ $0.1285 $250.5750
2,605+ $0.1152 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess