EN
  • EN
  • DE

DS92UT16TUF/NOPB

Part No DS92UT16TUF/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 196NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Interface 196-NFBGA (15x15)
Manufacturer Texas Instruments
Package Tray
Part Status Obsolete
Mounting Surface Mount
Package 196-LBGA
Case / Package 196-NFBGA (15x15)
Family Name DS92UT16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number *DS92UT16TUF, DS92UT16TUF, DS92UT16TUF-ND
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869654-DS92UT16TUF/NOPB
Ultra Librarian 3D Model Ultra Librarian DS92UT16TUF/NOPB CAD Model

Description

Introducing the DS92UT16TUF/NOPB from Texas Instruments

The DS92UT16TUF/NOPB is an innovative and high-performance serializer/deserializer (SerDes) component designed and manufactured by Texas Instruments. This advanced chip is a key solution for applications requiring high-speed data transmission over a differential interface. The DS92UT16TUF/NOPB is ideal for a wide range of applications, including automotive infotainment systems, high-resolution video displays, and industrial camera systems.

At the heart of the DS92UT16TUF/NOPB lies the ability to serialize and deserialize data, which allows for the transmission of high-speed data over a pair of differential lines, thus reducing the number of wires needed for communication and minimizing EMI (Electromagnetic Interference). This feature is particularly beneficial in environments where space is at a premium and signal integrity is crucial.

The DS92UT16TUF/NOPB supports a broad range of data rates, making it a versatile choice for various high-speed data applications. With its robust design, this SerDes component ensures reliable performance even under challenging conditions, which is a testament to Texas Instruments' commitment to quality and durability.

Key features of the DS92UT16TUF/NOPB include:

  • High-speed data transmission capabilities
  • Reduced EMI through differential signaling
  • Compatibility with a wide range of data rates
  • Low power consumption for energy-efficient operation
  • Compact form factor for space-constrained applications

Designed with the user in mind, the DS92UT16TUF/NOPB is also easy to integrate into existing systems, thanks to its industry-standard packaging and pin configurations. This ensures a seamless design-in process, reducing time-to-market for products incorporating this advanced SerDes solution.

For engineers and designers looking for a reliable and high-performing data transmission solution, the DS92UT16TUF/NOPB from Texas Instruments represents a top-tier choice. Its blend of performance, efficiency, and ease of use makes it an essential component for the next generation of high-speed digital applications.

With the DS92UT16TUF/NOPB, Texas Instruments continues to demonstrate its leadership in the semiconductor industry, providing innovative solutions that meet the evolving needs of technology today and into the future.

You May Also Be Interested in

NXP / Nexperia
Interface
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess