EN
  • EN
  • DE

KPTR-3216ZGCK

Part No KPTR-3216ZGCK
Manufacturer Kingbright Corporation
Catalog OEM Parts (J - L)
Description SMD Led Green 525NM Rcase
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984256-KPTR-3216ZGCK
Categories OEM Parts(J-L)
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPTR-3216ZGCK CAD Model

Description

The KPTR-3216ZGCK is a surface-mount LED manufactured by Kingbright Corporation. It is a green LED with a compact 3.2mm x 1.6mm package. This LED is designed to be used in various indicator and display applications where a bright, reliable, and space-saving green light source is required.

Applications:

  • Consumer Electronics: Indicator lights for devices like TVs, audio equipment, and remote controls.
  • Industrial Equipment: Status indicators on control panels, machinery, and testing instruments.
  • Automotive Electronics: Dashboard indicators, warning lights, and interior lighting.
  • Medical Devices: Visual alerts on medical equipment and patient monitoring systems.
  • Telecommunications: Status indicators on networking equipment, routers, and modems.

Features:

  • Green Color Emission: Provides a standard green light output for easy visual recognition.
  • 3.2mm x 1.6mm Package Size: Small footprint for high-density PCB layouts.
  • Surface Mount Technology (SMT): Enables automated assembly and efficient soldering.
  • High Luminous Intensity: Ensures bright and visible light output.
  • Low Forward Voltage: Reduces power consumption and heat generation.

Benefits:

  • Space-Saving: Compact size allows for use in small and densely populated circuits.
  • Reliable Performance: Provides stable and consistent light output over its lifespan.
  • Energy Efficient: Low power consumption helps extend battery life in portable devices.
  • Easy Assembly: Surface mount design facilitates automated assembly processes.
  • Visual Clarity: Bright green light ensures clear and easy-to-understand indications.

Additional Details:

The KPTR-3216ZGCK typically operates with a forward voltage of around 2.0 to 2.2 volts and a forward current of approximately 20mA. The luminous intensity varies depending on the specific batch and measurement conditions, typically ranging from a few millicandelas (mcd) to several mcd. The viewing angle is generally wide, allowing for visibility from various angles. The LED is compliant with RoHS standards, ensuring that it does not contain hazardous materials. Refer to the manufacturer's datasheet for detailed electrical and optical characteristics, including peak wavelength, spectral bandwidth, and temperature dependence.

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Lowest to $0.0382
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lumileds
Lowest to $1.6320
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess